Omnitron Systems Technology, Inc. 10/100BASE-T UTP to 100BASE-X Ethernet Media Converter iConverter® 10/100

Description
The iConverter 10/100 managed media converters are members of the modular iConverter product family, and provide 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber conversion. The iConverter 10/100 models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The RJ-45 port supports 10/100 and Half/Full-Duplex auto-negotiation with both hardware and software manual override. A UTP crossover switch eliminates the need for a crossover cable and facilitates connectivity to network equipment. The 10/100 also features two Ethernet Backplane ports to provide connectivity to adjacent modules for network expansion and for in-band connectivity to an iConverter Network Management Module. The 10/100 features user-selectable Link Propagate, Link Segment and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting. iConverter 10/100 modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rackmountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. They can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.
Datasheet
Description
The iConverter 10/100 managed media converters are members of the modular iConverter product family, and provide 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber conversion. The iConverter 10/100 models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The RJ-45 port supports 10/100 and Half/Full-Duplex auto-negotiation with both hardware and software manual override. A UTP crossover switch eliminates the need for a crossover cable and facilitates connectivity to network equipment. The 10/100 also features two Ethernet Backplane ports to provide connectivity to adjacent modules for network expansion and for in-band connectivity to an iConverter Network Management Module. The 10/100 features user-selectable Link Propagate, Link Segment and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting. iConverter 10/100 modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rackmountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. They can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100BASE-T UTP to 100BASE-X Ethernet Media Converter - iConverter® 10/100 - Omnitron Systems Technology, Inc.
Irvine, CA, USA
10/100BASE-T UTP to 100BASE-X Ethernet Media Converter
iConverter® 10/100
10/100BASE-T UTP to 100BASE-X Ethernet Media Converter iConverter® 10/100
The iConverter 10/100 managed media converters are members of the modular iConverter product family, and provide 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber conversion. The iConverter 10/100 models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The RJ-45 port supports 10/100 and Half/Full-Duplex auto-negotiation with both hardware and software manual override. A UTP crossover switch eliminates the need for a crossover cable and facilitates connectivity to network equipment. The 10/100 also features two Ethernet Backplane ports to provide connectivity to adjacent modules for network expansion and for in-band connectivity to an iConverter Network Management Module. The 10/100 features user-selectable Link Propagate, Link Segment and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting. iConverter 10/100 modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rackmountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. They can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.

The iConverter 10/100 managed media converters are members of the modular iConverter product family, and provide 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber conversion.

The iConverter 10/100 models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The RJ-45 port supports 10/100 and Half/Full-Duplex auto-negotiation with both hardware and software manual override. A UTP crossover switch eliminates the need for a crossover cable and facilitates connectivity to network equipment. The 10/100 also features two Ethernet Backplane ports to provide connectivity to adjacent modules for network expansion and for in-band connectivity to an iConverter Network Management Module.

The 10/100 features user-selectable Link Propagate, Link Segment and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting.

iConverter 10/100 modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rackmountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. They can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis.

The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number iConverter® 10/100
Product Name 10/100BASE-T UTP to 100BASE-X Ethernet Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - IMC-450-SL-US-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector SC
View Details
Ethernet Media Converters - 217919 - RS Components, Ltd.
Specs
Operating Temperature 75 C (167 F)
Connector RJ-45; 10/100/1000 Base T 100/1000X Sfp RJ45
View Details
Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-S - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details