Omnitron Systems Technology, Inc. SFP to SFP Protocol-Transparent Media Converter and WDM Transponder iConverter® xFF

Description
The iConverter xFF is a protocol-transparent media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter xFF is a Optical-Electrical-O ptical (OEO) device, and provides reliable and cost-effective conversion between different wavelengths, multimode and single-mode, and dual and single-fiber. The iConverter xFF operates as a protocol and rate-transparent device, supporting Small Form Pluggable (SFP) transceivers with constant data rates from 1Mbps to 8.50Gbps. The xFF supports a variety of network applications, including T1/E1, T3/E3, Ethernet, Fast Ethernet, Gigabit Ethernet, SONET (OC-3/12/48), SDH (STM-1/4/16), 1x/2x/4x/8x Fibre Channel and Common Public Radio Interface (CPRI). The iConverter xFF supports multimode and single-mode dual fiber; and single-mode single-fiber SFP transceivers. SFPs allow adaptability to different fiber types, distances and wavelengths, providing maximum flexibility across a variety of network architectures and topologies. The xFF media converter can utilize a variety of SFPs for different wavelengths and distances, reducing costs and simplifying inventories. SFP transceivers enable the xFF to operate as a Coarse Wave Division Multiplexing (CWDM) transponder, which converts an optical signal from legacy fiber equipment to a specific CWDM wavelength. CWDM technology increases the bandwidth capacity of the fiber infrastructure by overlaying multiple signals, each using a different wavelength, over an existing fiber link. There is no configuration required with the plug-and-play iConverter xFF. Connect the fiber cables to the appropriate interface and the installation is complete. The xFF features user-selectable Link Propagate and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting. The hot-swappable, plug-in module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The standalone iConverter xFF is an unmanaged wall-mount unit. The wall-mount models are DC powered and are available with an external AC to DC power adapter, or a terminal connector for DC power.
Datasheet
Description
The iConverter xFF is a protocol-transparent media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter xFF is a Optical-Electrical-O ptical (OEO) device, and provides reliable and cost-effective conversion between different wavelengths, multimode and single-mode, and dual and single-fiber. The iConverter xFF operates as a protocol and rate-transparent device, supporting Small Form Pluggable (SFP) transceivers with constant data rates from 1Mbps to 8.50Gbps. The xFF supports a variety of network applications, including T1/E1, T3/E3, Ethernet, Fast Ethernet, Gigabit Ethernet, SONET (OC-3/12/48), SDH (STM-1/4/16), 1x/2x/4x/8x Fibre Channel and Common Public Radio Interface (CPRI). The iConverter xFF supports multimode and single-mode dual fiber; and single-mode single-fiber SFP transceivers. SFPs allow adaptability to different fiber types, distances and wavelengths, providing maximum flexibility across a variety of network architectures and topologies. The xFF media converter can utilize a variety of SFPs for different wavelengths and distances, reducing costs and simplifying inventories. SFP transceivers enable the xFF to operate as a Coarse Wave Division Multiplexing (CWDM) transponder, which converts an optical signal from legacy fiber equipment to a specific CWDM wavelength. CWDM technology increases the bandwidth capacity of the fiber infrastructure by overlaying multiple signals, each using a different wavelength, over an existing fiber link. There is no configuration required with the plug-and-play iConverter xFF. Connect the fiber cables to the appropriate interface and the installation is complete. The xFF features user-selectable Link Propagate and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting. The hot-swappable, plug-in module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The standalone iConverter xFF is an unmanaged wall-mount unit. The wall-mount models are DC powered and are available with an external AC to DC power adapter, or a terminal connector for DC power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SFP to SFP Protocol-Transparent Media Converter and WDM Transponder - iConverter® xFF - Omnitron Systems Technology, Inc.
Irvine, CA, USA
SFP to SFP Protocol-Transparent Media Converter and WDM Transponder
iConverter® xFF
SFP to SFP Protocol-Transparent Media Converter and WDM Transponder iConverter® xFF
The iConverter xFF is a protocol-transparent media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter xFF is a Optical-Electrical-O ptical (OEO) device, and provides reliable and cost-effective conversion between different wavelengths, multimode and single-mode, and dual and single-fiber. The iConverter xFF operates as a protocol and rate-transparent device, supporting Small Form Pluggable (SFP) transceivers with constant data rates from 1Mbps to 8.50Gbps. The xFF supports a variety of network applications, including T1/E1, T3/E3, Ethernet, Fast Ethernet, Gigabit Ethernet, SONET (OC-3/12/48), SDH (STM-1/4/16), 1x/2x/4x/8x Fibre Channel and Common Public Radio Interface (CPRI). The iConverter xFF supports multimode and single-mode dual fiber; and single-mode single-fiber SFP transceivers. SFPs allow adaptability to different fiber types, distances and wavelengths, providing maximum flexibility across a variety of network architectures and topologies. The xFF media converter can utilize a variety of SFPs for different wavelengths and distances, reducing costs and simplifying inventories. SFP transceivers enable the xFF to operate as a Coarse Wave Division Multiplexing (CWDM) transponder, which converts an optical signal from legacy fiber equipment to a specific CWDM wavelength. CWDM technology increases the bandwidth capacity of the fiber infrastructure by overlaying multiple signals, each using a different wavelength, over an existing fiber link. There is no configuration required with the plug-and-play iConverter xFF. Connect the fiber cables to the appropriate interface and the installation is complete. The xFF features user-selectable Link Propagate and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting. The hot-swappable, plug-in module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The standalone iConverter xFF is an unmanaged wall-mount unit. The wall-mount models are DC powered and are available with an external AC to DC power adapter, or a terminal connector for DC power.

The iConverter xFF is a protocol-transparent media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter xFF is a Optical-Electrical-Optical (OEO) device, and provides reliable and cost-effective conversion between different wavelengths, multimode and single-mode, and dual and single-fiber.

The iConverter xFF operates as a protocol and rate-transparent device, supporting Small Form Pluggable (SFP) transceivers with constant data rates from 1Mbps to 8.50Gbps. The xFF supports a variety of network applications, including T1/E1, T3/E3, Ethernet, Fast Ethernet, Gigabit Ethernet, SONET (OC-3/12/48), SDH (STM-1/4/16), 1x/2x/4x/8x Fibre Channel and Common Public Radio Interface (CPRI).

The iConverter xFF supports multimode and single-mode dual fiber; and single-mode single-fiber SFP transceivers. SFPs allow adaptability to different fiber types, distances and wavelengths, providing maximum flexibility across a variety of network architectures and topologies. The xFF media converter can utilize a variety of SFPs for different wavelengths and distances, reducing costs and simplifying inventories.

SFP transceivers enable the xFF to operate as a Coarse Wave Division Multiplexing (CWDM) transponder, which converts an optical signal from legacy fiber equipment to a specific CWDM wavelength. CWDM technology increases the bandwidth capacity of the fiber infrastructure by overlaying multiple signals, each using a different wavelength, over an existing fiber link.

There is no configuration required with the plug-and-play iConverter xFF. Connect the fiber cables to the appropriate interface and the installation is complete. The xFF features user-selectable Link Propagate and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting.

The hot-swappable, plug-in module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input.

The standalone iConverter xFF is an unmanaged wall-mount unit. The wall-mount models are DC powered and are available with an external AC to DC power adapter, or a terminal connector for DC power.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number iConverter® xFF
Product Name SFP to SFP Protocol-Transparent Media Converter and WDM Transponder
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

RS 422 - Fiber Optic Bit Driver® - 2859 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-S - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Media Converter, 1000Mbps, Multimode 850nm, SC - EKI-2741SX-BE - Advantech
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Connector SC
Cable Length 2000 m (2187 yd)
View Details
2 suppliers
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details