Omnitron Systems Technology, Inc. 10Gbps Protocol-Transparent Media Converter/Transponder iConverter® XG and XG+

Description
The iConverter XG and XG+ are 10 Gigabit, protocol transparent media converters with two pluggable transceiver ports supporting the three Rs (regeneration, retiming and reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, they can be used as copper-to-fiber converters, fiber mode converters or WDM transponders. The iConverter XG and XG+ support 100% traffic throughput and have no packet size restrictions. Ultra low packet latency enables high-performance connectivity for data centers and financial networks. All models are protocol transparent within the range of 9.95Gbps to 10.71Gbps or 9.95Gbps to 11.32Gbps, providing interoperability with 10G Ethernet, 10G SONET/SDH, 10G Fibre Channel and 10G OTN (G.709). Three interface configurations are available: XFP to XFP, XFP to SFP+, and SFP+ to SFP+. Pluggable XFP and SFP+ transceivers can be used for multimode and single-mode applications, supporting short haul distances, long haul distances and WDM fiber links. The iConverter XG+ supports high-power (power level 4) XFP transceivers and the latest generation of wavelength tunable DWDM XFP transceivers. Utilizing management, the wavelength of a tunable transceiver can be programmed and saved, eliminating the need for external programming equipment. The iConverter XG and XG+ are available as compact, unmanaged standalone units, or chassis plug-in modules that can be managed with a management module installed in the chassis. The hot-swappable, plug-in modules can be mounted in a variety of chassis with AC and DC power supplies. Plug-in modules feature full management capabilities, including status reporting, fault detection, threshold violations, loopback functionality and SNMP trap notification. SNMP traps provide link status availability and transceiver threshold alerts. The standalone iConverter XG and XG+ are unmanaged tabletop or wall-mount units. The tabletop model can be DINrail mounted using an optional DIN-rail mounting kit. Both the tabletop and the wall-mount models are DC powered and are available with an external AC to DC power adapter, or a terminal connector for DC power. Built-in loopback functions, on-board status LEDs and link fault propagation modes facilitate easy setup and quick troubleshooting. Pluggable transceiver alarm conditions reported through the digital diagnostic monitoring interface are displayed by the on-board status LEDs or management interface on plug-in modules.
Datasheet
Description
The iConverter XG and XG+ are 10 Gigabit, protocol transparent media converters with two pluggable transceiver ports supporting the three Rs (regeneration, retiming and reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, they can be used as copper-to-fiber converters, fiber mode converters or WDM transponders. The iConverter XG and XG+ support 100% traffic throughput and have no packet size restrictions. Ultra low packet latency enables high-performance connectivity for data centers and financial networks. All models are protocol transparent within the range of 9.95Gbps to 10.71Gbps or 9.95Gbps to 11.32Gbps, providing interoperability with 10G Ethernet, 10G SONET/SDH, 10G Fibre Channel and 10G OTN (G.709). Three interface configurations are available: XFP to XFP, XFP to SFP+, and SFP+ to SFP+. Pluggable XFP and SFP+ transceivers can be used for multimode and single-mode applications, supporting short haul distances, long haul distances and WDM fiber links. The iConverter XG+ supports high-power (power level 4) XFP transceivers and the latest generation of wavelength tunable DWDM XFP transceivers. Utilizing management, the wavelength of a tunable transceiver can be programmed and saved, eliminating the need for external programming equipment. The iConverter XG and XG+ are available as compact, unmanaged standalone units, or chassis plug-in modules that can be managed with a management module installed in the chassis. The hot-swappable, plug-in modules can be mounted in a variety of chassis with AC and DC power supplies. Plug-in modules feature full management capabilities, including status reporting, fault detection, threshold violations, loopback functionality and SNMP trap notification. SNMP traps provide link status availability and transceiver threshold alerts. The standalone iConverter XG and XG+ are unmanaged tabletop or wall-mount units. The tabletop model can be DINrail mounted using an optional DIN-rail mounting kit. Both the tabletop and the wall-mount models are DC powered and are available with an external AC to DC power adapter, or a terminal connector for DC power. Built-in loopback functions, on-board status LEDs and link fault propagation modes facilitate easy setup and quick troubleshooting. Pluggable transceiver alarm conditions reported through the digital diagnostic monitoring interface are displayed by the on-board status LEDs or management interface on plug-in modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10Gbps Protocol-Transparent Media Converter/Transponder - iConverter® XG and XG+ - Omnitron Systems Technology, Inc.
Irvine, CA, USA
10Gbps Protocol-Transparent Media Converter/Transponder
iConverter® XG and XG+
10Gbps Protocol-Transparent Media Converter/Transponder iConverter® XG and XG+
The iConverter XG and XG+ are 10 Gigabit, protocol transparent media converters with two pluggable transceiver ports supporting the three Rs (regeneration, retiming and reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, they can be used as copper-to-fiber converters, fiber mode converters or WDM transponders. The iConverter XG and XG+ support 100% traffic throughput and have no packet size restrictions. Ultra low packet latency enables high-performance connectivity for data centers and financial networks. All models are protocol transparent within the range of 9.95Gbps to 10.71Gbps or 9.95Gbps to 11.32Gbps, providing interoperability with 10G Ethernet, 10G SONET/SDH, 10G Fibre Channel and 10G OTN (G.709). Three interface configurations are available: XFP to XFP, XFP to SFP+, and SFP+ to SFP+. Pluggable XFP and SFP+ transceivers can be used for multimode and single-mode applications, supporting short haul distances, long haul distances and WDM fiber links. The iConverter XG+ supports high-power (power level 4) XFP transceivers and the latest generation of wavelength tunable DWDM XFP transceivers. Utilizing management, the wavelength of a tunable transceiver can be programmed and saved, eliminating the need for external programming equipment. The iConverter XG and XG+ are available as compact, unmanaged standalone units, or chassis plug-in modules that can be managed with a management module installed in the chassis. The hot-swappable, plug-in modules can be mounted in a variety of chassis with AC and DC power supplies. Plug-in modules feature full management capabilities, including status reporting, fault detection, threshold violations, loopback functionality and SNMP trap notification. SNMP traps provide link status availability and transceiver threshold alerts. The standalone iConverter XG and XG+ are unmanaged tabletop or wall-mount units. The tabletop model can be DINrail mounted using an optional DIN-rail mounting kit. Both the tabletop and the wall-mount models are DC powered and are available with an external AC to DC power adapter, or a terminal connector for DC power. Built-in loopback functions, on-board status LEDs and link fault propagation modes facilitate easy setup and quick troubleshooting. Pluggable transceiver alarm conditions reported through the digital diagnostic monitoring interface are displayed by the on-board status LEDs or management interface on plug-in modules.

The iConverter XG and XG+ are 10 Gigabit, protocol transparent media converters with two pluggable transceiver ports supporting the three Rs (regeneration, retiming and reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, they can be used as copper-to-fiber converters, fiber mode converters or WDM transponders.

The iConverter XG and XG+ support 100% traffic throughput and have no packet size restrictions. Ultra low packet latency enables high-performance connectivity for data centers and financial networks. All models are protocol transparent within the range of 9.95Gbps to 10.71Gbps or 9.95Gbps to 11.32Gbps, providing interoperability with 10G Ethernet, 10G SONET/SDH, 10G Fibre Channel and 10G OTN (G.709).

Three interface configurations are available: XFP to XFP, XFP to SFP+, and SFP+ to SFP+. Pluggable XFP and SFP+ transceivers can be used for multimode and single-mode applications, supporting short haul distances, long haul distances and WDM fiber links.

The iConverter XG+ supports high-power (power level 4) XFP transceivers and the latest generation of wavelength tunable DWDM XFP transceivers. Utilizing management, the wavelength of a tunable transceiver can be programmed and saved, eliminating the need for external programming equipment.

The iConverter XG and XG+ are available as compact, unmanaged standalone units, or chassis plug-in modules that can be managed with a management module installed in the chassis. The hot-swappable, plug-in modules can be mounted in a variety of chassis with AC and DC power supplies.

Plug-in modules feature full management capabilities, including status reporting, fault detection, threshold violations, loopback functionality and SNMP trap notification. SNMP traps provide link status availability and transceiver threshold alerts.

The standalone iConverter XG and XG+ are unmanaged tabletop or wall-mount units. The tabletop model can be DINrail mounted using an optional DIN-rail mounting kit. Both the tabletop and the wall-mount models are DC powered and are available with an external AC to DC power adapter, or a terminal connector for DC power.

Built-in loopback functions, on-board status LEDs and link fault propagation modes facilitate easy setup and quick troubleshooting. Pluggable transceiver alarm conditions reported through the digital diagnostic monitoring interface are displayed by the on-board status LEDs or management interface on plug-in modules.

Supplier's Site Datasheet
10Gbps Protocol-Transparent Media Converter/Transponder - iConverter® XG and XG+ - Omnitron Systems Technology, Inc.
Irvine, CA, USA
10Gbps Protocol-Transparent Media Converter/Transponder
iConverter® XG and XG+
10Gbps Protocol-Transparent Media Converter/Transponder iConverter® XG and XG+
The iConverter XG and XG+ are 10 Gigabit, protocol transparent media converters with two pluggable transceiver ports supporting the three Rs (regeneration, retiming and reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, they can be used as copper-to-fiber converters, fiber mode converters or WDM transponders. The iConverter XG and XG+ support 100% traffic throughput and have no packet size restrictions. Ultra low packet latency enables high-performance connectivity for data centers and financial networks. All models are protocol transparent within the range of 9.95Gbps to 10.71Gbps or 9.95Gbps to 11.32Gbps, providing interoperability with 10G Ethernet, 10G SONET/SDH, 10G Fibre Channel and 10G OTN (G.709). Three interface configurations are available: XFP to XFP, XFP to SFP+, and SFP+ to SFP+. Pluggable XFP and SFP+ transceivers can be used for multimode and single-mode applications, supporting short haul distances, long haul distances and WDM fiber links. The iConverter XG+ supports high-power (power level 4) XFP transceivers and the latest generation of wavelength tunable DWDM XFP transceivers. Utilizing management, the wavelength of a tunable transceiver can be programmed and saved, eliminating the need for external programming equipment. The iConverter XG and XG+ are available as compact, unmanaged standalone units, or chassis plug-in modules that can be managed with a management module installed in the chassis. The hot-swappable, plug-in modules can be mounted in a variety of chassis with AC and DC power supplies. Plug-in modules feature full management capabilities, including status reporting, fault detection, threshold violations, loopback functionality and SNMP trap notification. SNMP traps provide link status availability and transceiver threshold alerts. The standalone iConverter XG and XG+ are unmanaged tabletop or wall-mount units. The tabletop model can be DINrail mounted using an optional DIN-rail mounting kit. Both the tabletop and the wall-mount models are DC powered and are available with an external AC to DC power adapter, or a terminal connector for DC power. Built-in loopback functions, on-board status LEDs and link fault propagation modes facilitate easy setup and quick troubleshooting. Pluggable transceiver alarm conditions reported through the digital diagnostic monitoring interface are displayed by the on-board status LEDs or management interface on plug-in modules.

The iConverter XG and XG+ are 10 Gigabit, protocol transparent media converters with two pluggable transceiver ports supporting the three Rs (regeneration, retiming and reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, they can be used as copper-to-fiber converters, fiber mode converters or WDM transponders.

The iConverter XG and XG+ support 100% traffic throughput and have no packet size restrictions. Ultra low packet latency enables high-performance connectivity for data centers and financial networks. All models are protocol transparent within the range of 9.95Gbps to 10.71Gbps or 9.95Gbps to 11.32Gbps, providing interoperability with 10G Ethernet, 10G SONET/SDH, 10G Fibre Channel and 10G OTN (G.709).

Three interface configurations are available: XFP to XFP, XFP to SFP+, and SFP+ to SFP+. Pluggable XFP and SFP+ transceivers can be used for multimode and single-mode applications, supporting short haul distances, long haul distances and WDM fiber links.

The iConverter XG+ supports high-power (power level 4) XFP transceivers and the latest generation of wavelength tunable DWDM XFP transceivers. Utilizing management, the wavelength of a tunable transceiver can be programmed and saved, eliminating the need for external programming equipment.

The iConverter XG and XG+ are available as compact, unmanaged standalone units, or chassis plug-in modules that can be managed with a management module installed in the chassis. The hot-swappable, plug-in modules can be mounted in a variety of chassis with AC and DC power supplies.

Plug-in modules feature full management capabilities, including status reporting, fault detection, threshold violations, loopback functionality and SNMP trap notification. SNMP traps provide link status availability and transceiver threshold alerts.

The standalone iConverter XG and XG+ are unmanaged tabletop or wall-mount units. The tabletop model can be DINrail mounted using an optional DIN-rail mounting kit. Both the tabletop and the wall-mount models are DC powered and are available with an external AC to DC power adapter, or a terminal connector for DC power.

Built-in loopback functions, on-board status LEDs and link fault propagation modes facilitate easy setup and quick troubleshooting. Pluggable transceiver alarm conditions reported through the digital diagnostic monitoring interface are displayed by the on-board status LEDs or management interface on plug-in modules.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc. Omnitron Systems Technology, Inc.
Product Category Network Media Converters Network Media Converters
Product Number iConverter® XG and XG+ iConverter® XG and XG+
Product Name 10Gbps Protocol-Transparent Media Converter/Transponder 10Gbps Protocol-Transparent Media Converter/Transponder
Form Factor Module Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
Industrial PoE+ Media Converters - IMC-561P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network PoE+
View Details
Media Converters - 2084-IMC-711-AC-US-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Displayport Male To VGA Female Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network VGA Female
View Details