Omnitron Systems Technology, Inc. 1000X to 100FX Managed Ethernet Media Converter/Repeater iConverter® GX/F

Description
The iConverter GX/F managed media converter is a member of the modular iConverter product family. The GX/F provides single-mode to multimode fiber conversion and rate conversion between 1000BASE-X and 100BASE-X. The iConverter GX/F extends network distances by connecting multimode fiber network devices over single-mode fiber cabling. It regenerates and retimes the fiber optic signal, and multiple GX/F repeaters can be cascaded to extend total network distances. The GX/F also converts between Gigabit Ethernet fiber and Fast Ethernet fiber enabling seamless integration between Gigabit Ethernet and legacy Fast Ethernet networks. iConverter GX/F models support multimode and single-mode dual fiber with SC and LC connectors; and single-mode singlefiber with SC connectors. The iConverter GX/F features two 10/100 Ethernet backplane ports to provide connectivity to adjacent modules for network expansion and for in-band connectivity to an iConverter Network Management Module. The iConverter GX/F advanced features include IEEE 802.1Q VLAN and 802.1p Quality of Service prioritization standards, and Port Access Control, which provides the ability to enable or disable individual ports to control delivery of services. The GX/F also supports port-level MIB statistics reporting realtime packet statistics to provide performance and operational monitoring. The GX/F features user-selectable Link Propagate, Link Segment, Remote Fault Detection and Symmetrical Fault Detection modes to facilitate quick fault detection, isolation and reporting. iConverter GX/F modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack-mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. It can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis.
Datasheet
Description
The iConverter GX/F managed media converter is a member of the modular iConverter product family. The GX/F provides single-mode to multimode fiber conversion and rate conversion between 1000BASE-X and 100BASE-X. The iConverter GX/F extends network distances by connecting multimode fiber network devices over single-mode fiber cabling. It regenerates and retimes the fiber optic signal, and multiple GX/F repeaters can be cascaded to extend total network distances. The GX/F also converts between Gigabit Ethernet fiber and Fast Ethernet fiber enabling seamless integration between Gigabit Ethernet and legacy Fast Ethernet networks. iConverter GX/F models support multimode and single-mode dual fiber with SC and LC connectors; and single-mode singlefiber with SC connectors. The iConverter GX/F features two 10/100 Ethernet backplane ports to provide connectivity to adjacent modules for network expansion and for in-band connectivity to an iConverter Network Management Module. The iConverter GX/F advanced features include IEEE 802.1Q VLAN and 802.1p Quality of Service prioritization standards, and Port Access Control, which provides the ability to enable or disable individual ports to control delivery of services. The GX/F also supports port-level MIB statistics reporting realtime packet statistics to provide performance and operational monitoring. The GX/F features user-selectable Link Propagate, Link Segment, Remote Fault Detection and Symmetrical Fault Detection modes to facilitate quick fault detection, isolation and reporting. iConverter GX/F modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack-mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. It can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000X to 100FX Managed Ethernet Media Converter/Repeater - iConverter® GX/F - Omnitron Systems Technology, Inc.
Irvine, CA, USA
1000X to 100FX Managed Ethernet Media Converter/Repeater
iConverter® GX/F
1000X to 100FX Managed Ethernet Media Converter/Repeater iConverter® GX/F
The iConverter GX/F managed media converter is a member of the modular iConverter product family. The GX/F provides single-mode to multimode fiber conversion and rate conversion between 1000BASE-X and 100BASE-X. The iConverter GX/F extends network distances by connecting multimode fiber network devices over single-mode fiber cabling. It regenerates and retimes the fiber optic signal, and multiple GX/F repeaters can be cascaded to extend total network distances. The GX/F also converts between Gigabit Ethernet fiber and Fast Ethernet fiber enabling seamless integration between Gigabit Ethernet and legacy Fast Ethernet networks. iConverter GX/F models support multimode and single-mode dual fiber with SC and LC connectors; and single-mode singlefiber with SC connectors. The iConverter GX/F features two 10/100 Ethernet backplane ports to provide connectivity to adjacent modules for network expansion and for in-band connectivity to an iConverter Network Management Module. The iConverter GX/F advanced features include IEEE 802.1Q VLAN and 802.1p Quality of Service prioritization standards, and Port Access Control, which provides the ability to enable or disable individual ports to control delivery of services. The GX/F also supports port-level MIB statistics reporting realtime packet statistics to provide performance and operational monitoring. The GX/F features user-selectable Link Propagate, Link Segment, Remote Fault Detection and Symmetrical Fault Detection modes to facilitate quick fault detection, isolation and reporting. iConverter GX/F modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack-mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. It can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis.

The iConverter GX/F managed media converter is a member of the modular iConverter product family. The GX/F provides single-mode to multimode fiber conversion and rate conversion between 1000BASE-X and 100BASE-X.

The iConverter GX/F extends network distances by connecting multimode fiber network devices over single-mode fiber cabling. It regenerates and retimes the fiber optic signal, and multiple GX/F repeaters can be cascaded to extend total network distances. The GX/F also converts between Gigabit Ethernet fiber and Fast Ethernet fiber enabling seamless integration between Gigabit Ethernet and legacy Fast Ethernet networks.

iConverter GX/F models support multimode and single-mode dual fiber with SC and LC connectors; and single-mode singlefiber with SC connectors. The iConverter GX/F features two 10/100 Ethernet backplane ports to provide connectivity to adjacent modules for network expansion and for in-band connectivity to an iConverter Network Management Module.

The iConverter GX/F advanced features include IEEE 802.1Q VLAN and 802.1p Quality of Service prioritization standards, and Port Access Control, which provides the ability to enable or disable individual ports to control delivery of services. The GX/F also supports port-level MIB statistics reporting realtime packet statistics to provide performance and operational monitoring.

The GX/F features user-selectable Link Propagate, Link Segment, Remote Fault Detection and Symmetrical Fault Detection modes to facilitate quick fault detection, isolation and reporting.

iConverter GX/F modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack-mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. It can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number iConverter® GX/F
Product Name 1000X to 100FX Managed Ethernet Media Converter/Repeater
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-450-SEST-US-A-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 10/100
Connector ST
View Details
Ethernet Media Converters - 217919 - RS Components, Ltd.
Specs
Operating Temperature 75 C (167 F)
Connector RJ-45; 10/100/1000 Base T 100/1000X Sfp RJ45
View Details
Media Converter - MULTISHACK-6X - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network HD over a single multiway fiber optic cable.
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details