Omnitron Systems Technology, Inc. Multimode to Single-Mode Managed Fiber Converter iConverter® OC12FF

Description
The iConverter OC12FF is a OC-12/STM-4 fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter OC12FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to singlefiber, and wavelength (850/1310 and 850/1550) conversion. iConverter OC12FF models support multimode and singlemode dual fiber; and single-mode single-fiber with SC connectors. The single-mode fiber port supports distances up to 80km and the multimode fiber port supports distances up to 550m. The iConverter OC12FF features user-selectable Link Propagate and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting. The hot-swappable plug-in module can be mounted in a high-density 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The standalone OC12FF can be wall-mounted and is DC powered. It can be ordered with an external AC to DC power adapter, or it can be directly powered using a 2-pin terminal connector. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.
Datasheet
Description
The iConverter OC12FF is a OC-12/STM-4 fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter OC12FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to singlefiber, and wavelength (850/1310 and 850/1550) conversion. iConverter OC12FF models support multimode and singlemode dual fiber; and single-mode single-fiber with SC connectors. The single-mode fiber port supports distances up to 80km and the multimode fiber port supports distances up to 550m. The iConverter OC12FF features user-selectable Link Propagate and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting. The hot-swappable plug-in module can be mounted in a high-density 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The standalone OC12FF can be wall-mounted and is DC powered. It can be ordered with an external AC to DC power adapter, or it can be directly powered using a 2-pin terminal connector. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimode to Single-Mode Managed Fiber Converter - iConverter® OC12FF - Omnitron Systems Technology, Inc.
Irvine, CA, USA
Multimode to Single-Mode Managed Fiber Converter
iConverter® OC12FF
Multimode to Single-Mode Managed Fiber Converter iConverter® OC12FF
The iConverter OC12FF is a OC-12/STM-4 fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter OC12FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to singlefiber, and wavelength (850/1310 and 850/1550) conversion. iConverter OC12FF models support multimode and singlemode dual fiber; and single-mode single-fiber with SC connectors. The single-mode fiber port supports distances up to 80km and the multimode fiber port supports distances up to 550m. The iConverter OC12FF features user-selectable Link Propagate and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting. The hot-swappable plug-in module can be mounted in a high-density 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The standalone OC12FF can be wall-mounted and is DC powered. It can be ordered with an external AC to DC power adapter, or it can be directly powered using a 2-pin terminal connector. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.

The iConverter OC12FF is a OC-12/STM-4 fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter OC12FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to singlefiber, and wavelength (850/1310 and 850/1550) conversion.

iConverter OC12FF models support multimode and singlemode dual fiber; and single-mode single-fiber with SC connectors. The single-mode fiber port supports distances up to 80km and the multimode fiber port supports distances up to 550m.

The iConverter OC12FF features user-selectable Link Propagate and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting.

The hot-swappable plug-in module can be mounted in a high-density 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input.

The standalone OC12FF can be wall-mounted and is DC powered. It can be ordered with an external AC to DC power adapter, or it can be directly powered using a 2-pin terminal connector.

The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number iConverter® OC12FF
Product Name Multimode to Single-Mode Managed Fiber Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details
High-Speed Ethernet with RS485 Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details
Displayport Male To VGA Female Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network VGA Female
View Details