Omnitron Systems Technology, Inc. Baud Rate Autosensing RS-232 to Fiber Media Converter FlexPoint™ 232

Description
The FlexPoint 232 is a RS-232 to fiber media converter that provides reliable and cost-effective fiber extension for serial connections. The asynchronous RS-232 interface supports speeds up to 115,200 baud and supports RTS, CTS, DCD, DTR, and DSR hardware flow control signals providing plug and play connectivity with most serial devices. It features a switch for convenient connection to DTE or DCE equipment. The fiber port operates at 850nm or 1310nm and features ST, SC or LC connectors. Multimode fiber models support distances of up to 5km, and single-mode fiber models support distances of up to 60km. The FlexPoint 232 features descriptions of the LED indicators on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power, DTE/DCE selection, fiber loopback status, port activity and link status. The FlexPoint 232 features remote loopback capability by testing the fiber link end-to-end from one physical location. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
Datasheet
Description
The FlexPoint 232 is a RS-232 to fiber media converter that provides reliable and cost-effective fiber extension for serial connections. The asynchronous RS-232 interface supports speeds up to 115,200 baud and supports RTS, CTS, DCD, DTR, and DSR hardware flow control signals providing plug and play connectivity with most serial devices. It features a switch for convenient connection to DTE or DCE equipment. The fiber port operates at 850nm or 1310nm and features ST, SC or LC connectors. Multimode fiber models support distances of up to 5km, and single-mode fiber models support distances of up to 60km. The FlexPoint 232 features descriptions of the LED indicators on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power, DTE/DCE selection, fiber loopback status, port activity and link status. The FlexPoint 232 features remote loopback capability by testing the fiber link end-to-end from one physical location. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baud Rate Autosensing RS-232 to Fiber Media Converter - FlexPoint™ 232 - Omnitron Systems Technology, Inc.
Irvine, CA, USA
Baud Rate Autosensing RS-232 to Fiber Media Converter
FlexPoint™ 232
Baud Rate Autosensing RS-232 to Fiber Media Converter FlexPoint™ 232
The FlexPoint 232 is a RS-232 to fiber media converter that provides reliable and cost-effective fiber extension for serial connections. The asynchronous RS-232 interface supports speeds up to 115,200 baud and supports RTS, CTS, DCD, DTR, and DSR hardware flow control signals providing plug and play connectivity with most serial devices. It features a switch for convenient connection to DTE or DCE equipment. The fiber port operates at 850nm or 1310nm and features ST, SC or LC connectors. Multimode fiber models support distances of up to 5km, and single-mode fiber models support distances of up to 60km. The FlexPoint 232 features descriptions of the LED indicators on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power, DTE/DCE selection, fiber loopback status, port activity and link status. The FlexPoint 232 features remote loopback capability by testing the fiber link end-to-end from one physical location. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.

The FlexPoint 232 is a RS-232 to fiber media converter that provides reliable and cost-effective fiber extension for serial connections.

The asynchronous RS-232 interface supports speeds up to 115,200 baud and supports RTS, CTS, DCD, DTR, and DSR hardware flow control signals providing plug and play connectivity with most serial devices. It features a switch for convenient connection to DTE or DCE equipment.

The fiber port operates at 850nm or 1310nm and features ST, SC or LC connectors. Multimode fiber models support distances of up to 5km, and single-mode fiber models support distances of up to 60km.

The FlexPoint 232 features descriptions of the LED indicators on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power, DTE/DCE selection, fiber loopback status, port activity and link status.

The FlexPoint 232 features remote loopback capability by testing the fiber link end-to-end from one physical location.

FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis.

FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector.

The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow.

FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number FlexPoint™ 232
Product Name Baud Rate Autosensing RS-232 to Fiber Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - Ethernet - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details
Ethernet to RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Connector RJ-45
View Details
Male Displayport To Female HDMI Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network Female HDMI
View Details