Omnitron Systems Technology, Inc. Datasheets for Wavelength Division Multiplexers (WDM)
Wavelength division multiplexers (WDM) are devices that combine light signals with different wavelengths, coming from different fibers, onto a single fiber. They include dense wavelength division multiplexers (DWDM), devices that use optical (analog) multiplexing techniques to increase the carrying capacity of fiber networks beyond levels that can be accomplished via time division multiplexing (TDM).
Wavelength Division Multiplexers (WDM): Learn more
| Product Name | Notes |
|---|---|
| iConverter CWDM/AD modules are Course Wave Division Multiplexing (CWDM) Optical Add/Drop Multiplexers (OADM). The CWDM/AD modules add (multiplex) and drop (demultiplex) selected channels, or wavelengths, on both directions of a... | |
| iConverter Single-Fiber Course Wave Division Multiplexing (CWDM) modules provide a flexible and cost effective solution for increasing fiber capacity over single fiber networks. CWDM over single-fiber increases network bandwidth capacity... | |
| OmniLight 8-Channel LGX® Dual Fiber DWDM MUX/DEMUX modules support DWDM channels 28 through 35, 36 through 43 and 52 through 59 in 100GHz spacing. An expansion port is available to... | |
| Omnitron’s iConverter CWDM/X Coarse Wave Division Multiplexing (CWDM) Multiplexer/Demultip lexer (MUX/DEMUX) modules support ITU-T G.694.2 wavelengths between 1270nm to 1610nm in 20nm increments. CWDM/X modules are protocol and rate transparent... | |
| The iConverter CWDM/X 4 and 8 Channel Multimode Coarse Wave Division Multiplexing (CWDM) Multiplexer and Demultiplexer plug-in modules facilitate significant increase in the capacity of existing multimode fiber networks. Multimode... | |
| The OmniLight half-size LGX® 5-Channel Single-Fiber CWDM Multiplexer/Demultip lexer (MUX/DEMUX) modules support ITU-T G.694.2 wavelengths between 1431nm to 1611nm in 20nm increments with a 1310nm Pass Band Port. An optional... |