Omnitron Systems Technology, Inc. 100BASE-FX to 100BASE-FX Managed Fast Ethernet Media Converter & Switch iConverter® 2Fx

Description
The iConverter 2Fx is a Fast Ethernet fiber-to-fiber media converter that provides multimode to single-mode and dual fiber to single fiber conversion with advanced switching features. The 2Fx is a member of the modular iConverter product family, and is a cost-effective solution to extend fiber network distances over single-mode fiber cabling. The iConverter 2Fx regenerates and re-times the fiber optic signal, and multiple 2Fxs can be used to extend total network distances. iConverter 2Fx models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The iConverter 2Fx features two 10/100 Ethernet backplane ports to provide connectivity to adjacent modules for network expansion and provides additional fiber ports for iConverter modular Network Interface Devices (NIDs). The iConverter 2Fx supports the IEEE 802.1Q and 802.1p standards. It supports the 802.1Q VLAN packet tagging and untagging for segregating data in Enterprise networks, and enables secure separation of Service Provider network management and customer data. The iConverter 2Fx features Port VLAN, which can be configured to restrict traffic flow between the module’s fiber and backplane ports to improve security and intrusion protection. The 802.1p prioritization enables delivery of Quality of Service (QoS) to high-priority, real-time applications such as voice and video over Ethernet. The iConverter 2Fx supports Bandwidth and Port Access Controls. Bandwidth Control enables the network administrator to selectively deliver eight different levels of traffic bandwidth to different ports, thereby limiting the bandwidth allocated to individual users. The Port Access Control enables the network administrator to easily control and deny individual port access while maintaining port configuration for easy port re-enabling. The 2Fx features user-selectable fault detection modes to facilitate quick fault detection, isolation and reporting. iConverter 2Fx modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rackmountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. They can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis.
Datasheet
Description
The iConverter 2Fx is a Fast Ethernet fiber-to-fiber media converter that provides multimode to single-mode and dual fiber to single fiber conversion with advanced switching features. The 2Fx is a member of the modular iConverter product family, and is a cost-effective solution to extend fiber network distances over single-mode fiber cabling. The iConverter 2Fx regenerates and re-times the fiber optic signal, and multiple 2Fxs can be used to extend total network distances. iConverter 2Fx models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The iConverter 2Fx features two 10/100 Ethernet backplane ports to provide connectivity to adjacent modules for network expansion and provides additional fiber ports for iConverter modular Network Interface Devices (NIDs). The iConverter 2Fx supports the IEEE 802.1Q and 802.1p standards. It supports the 802.1Q VLAN packet tagging and untagging for segregating data in Enterprise networks, and enables secure separation of Service Provider network management and customer data. The iConverter 2Fx features Port VLAN, which can be configured to restrict traffic flow between the module’s fiber and backplane ports to improve security and intrusion protection. The 802.1p prioritization enables delivery of Quality of Service (QoS) to high-priority, real-time applications such as voice and video over Ethernet. The iConverter 2Fx supports Bandwidth and Port Access Controls. Bandwidth Control enables the network administrator to selectively deliver eight different levels of traffic bandwidth to different ports, thereby limiting the bandwidth allocated to individual users. The Port Access Control enables the network administrator to easily control and deny individual port access while maintaining port configuration for easy port re-enabling. The 2Fx features user-selectable fault detection modes to facilitate quick fault detection, isolation and reporting. iConverter 2Fx modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rackmountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. They can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100BASE-FX to 100BASE-FX Managed Fast Ethernet Media Converter & Switch - iConverter® 2Fx - Omnitron Systems Technology, Inc.
Irvine, CA, USA
100BASE-FX to 100BASE-FX Managed Fast Ethernet Media Converter & Switch
iConverter® 2Fx
100BASE-FX to 100BASE-FX Managed Fast Ethernet Media Converter & Switch iConverter® 2Fx
The iConverter 2Fx is a Fast Ethernet fiber-to-fiber media converter that provides multimode to single-mode and dual fiber to single fiber conversion with advanced switching features. The 2Fx is a member of the modular iConverter product family, and is a cost-effective solution to extend fiber network distances over single-mode fiber cabling. The iConverter 2Fx regenerates and re-times the fiber optic signal, and multiple 2Fxs can be used to extend total network distances. iConverter 2Fx models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The iConverter 2Fx features two 10/100 Ethernet backplane ports to provide connectivity to adjacent modules for network expansion and provides additional fiber ports for iConverter modular Network Interface Devices (NIDs). The iConverter 2Fx supports the IEEE 802.1Q and 802.1p standards. It supports the 802.1Q VLAN packet tagging and untagging for segregating data in Enterprise networks, and enables secure separation of Service Provider network management and customer data. The iConverter 2Fx features Port VLAN, which can be configured to restrict traffic flow between the module’s fiber and backplane ports to improve security and intrusion protection. The 802.1p prioritization enables delivery of Quality of Service (QoS) to high-priority, real-time applications such as voice and video over Ethernet. The iConverter 2Fx supports Bandwidth and Port Access Controls. Bandwidth Control enables the network administrator to selectively deliver eight different levels of traffic bandwidth to different ports, thereby limiting the bandwidth allocated to individual users. The Port Access Control enables the network administrator to easily control and deny individual port access while maintaining port configuration for easy port re-enabling. The 2Fx features user-selectable fault detection modes to facilitate quick fault detection, isolation and reporting. iConverter 2Fx modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rackmountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. They can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis.

The iConverter 2Fx is a Fast Ethernet fiber-to-fiber media converter that provides multimode to single-mode and dual fiber to single fiber conversion with advanced switching features. The 2Fx is a member of the modular iConverter product family, and is a cost-effective solution to extend fiber network distances over single-mode fiber cabling. The iConverter 2Fx regenerates and re-times the fiber optic signal, and multiple 2Fxs can be used to extend total network distances.

iConverter 2Fx models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors.

The iConverter 2Fx features two 10/100 Ethernet backplane ports to provide connectivity to adjacent modules for network expansion and provides additional fiber ports for iConverter modular Network Interface Devices (NIDs).

The iConverter 2Fx supports the IEEE 802.1Q and 802.1p standards. It supports the 802.1Q VLAN packet tagging and untagging for segregating data in Enterprise networks, and enables secure separation of Service Provider network management and customer data.

The iConverter 2Fx features Port VLAN, which can be configured to restrict traffic flow between the module’s fiber and backplane ports to improve security and intrusion protection. The 802.1p prioritization enables delivery of Quality of Service (QoS) to high-priority, real-time applications such as voice and video over Ethernet.

The iConverter 2Fx supports Bandwidth and Port Access Controls. Bandwidth Control enables the network administrator to selectively deliver eight different levels of traffic bandwidth to different ports, thereby limiting the bandwidth allocated to individual users. The Port Access Control enables the network administrator to easily control and deny individual port access while maintaining port configuration for easy port re-enabling.

The 2Fx features user-selectable fault detection modes to facilitate quick fault detection, isolation and reporting.

iConverter 2Fx modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rackmountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. They can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number iConverter® 2Fx
Product Name 100BASE-FX to 100BASE-FX Managed Fast Ethernet Media Converter & Switch
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - SHACK™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network Single Mode
View Details
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details
High-Speed Ethernet with RS485 Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details
Displayport Male To HDMI Male 4K Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Male 4K
View Details