Omnitron Systems Technology, Inc. 100BASE-FX SFP to 100BASE-FX SFP Media Converter and Network Interface Device iConverter® 2FXM2

Description
The iConverter 2FXM2 is a carrier-grade Network Interface Device (NID) that provides Fast Ethernet fiber to fiber media conversion with integrated management. For Service Providers, the 2FXM2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. The 2FXM2 is a cost-effective demarcation device for Service Providers to deliver best-effort Ethernet services. For Enterprise and Government and Utility networks, the 2FXM2 enables secure demarcation and management for mission-critical applications delivered over fiber infrastructure. IEEE 802.3ah Operations, Administration and Maintenance The 2FXM2 supports the IEEE 802.3ah Link OAM standard with Fault Detection, Performance Monitoring and Remote Loopback for Ethernet in the First Mile (EFM) access links. Fault Detection The 2FXM2 detects and indicates link faults, dying gasp and other critical events. Dying gasp is supported on all standalone models and plug-in models when installed in a 1-Module or 2-Module chassis with dying gasp support. The 2FXM2 also supports Unidirectional Link Fault Detection that indicates faults in either direction of the fiber link. Performance Monitoring 802.3ah Performance Monitoring tools are used for the detection and notification of link performance (quality) faults. Ethernet data performance can deteriorate slowly over time, and the 2FXM2 allows the setting of error-per-second thresholds with event notification for early indication of issues that may be resolved prior to loss of service. Remote Loopback Remote Loopback is used for fault localization and link performance testing. When a 2FXM2 port is in loopback mode, all received link traffic is looped back and transmitted back unaltered. The statistics from the 2FXM2 port and the remote link partner can be compared for consistency. VLAN with 802.1ad Q-in-Q and QoS for E-Line services The iConverter 2FXM2 supports the IEEE 802.1Q tag Virtual Local Area Network (VLAN) packet tagging and untagging (including Q-in-Q tunneling and 802.1ad service provider tag) and the 802.1p Quality of Service priority standards. VLAN 802.1ad tunneling technology enables service providers to offer their customers E-Line services via Ethernet Virtual Circuits (EVC). The 802.1p Quality of Service (QoS) prioritization standard enables delivery of high-priority, real-time applications such as voice and video over Ethernet. Port Bandwidth Control and Port Access Control The enhanced Bandwidth Control feature controls bandwidth between the fiber ports in 64Kbps increments from 64K to Full Line Speed. The 2FXM2 features Port Access Control which blocks user service while maintaining the network link. Port Access Control enables the service provider to control user access while maintaining port configuration for easy disabling or enabling of customer service. Port Access Control provides enterprise administrators the capability to improve network security by controlling port access when the port is not in use. Port Statistics and Optical Performance Statistics The 2FXM2 supports reporting of utilization, port and optical performance statistics. Port statistics are available for 38 different parameters for each fiber port. Additionally, full optical performance statistics are available on SFP fiber transceivers with a digital diagnostic interface. Port and optical performance statistics reporting provides the ability to monitor customer bandwidth utilization, network performance and the link signal quality for each individual port. Fiber Port Options The 2FXM2 Small Form Pluggable (SFP) model supports a wide variety of SFP transceivers for FTTX and CWDM applications. SFP fiber transceivers are available with multimode (MM) dual fiber, single-mode (SM) dual fiber and single-mode single-fiber (SF) options. Link Modes The 2FXM2 features multiple, user-selectable link fault detection modes, including Link Fault Propagation, Remote Fault Detection and Asymmetrical Fault Detection. These Link Modes provide rapid fault detection and isolation by monitoring the state of the cabling hardware, and operate independently of the network management. Form Factors The 2FXM2 is available as a compact standalone unit or as a chassis plug-in module. The hot-swappable 2FXM2 plugin module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The plug-in module can manage other modules in the same chassis and operate as a managed fiber-to-fiber media converter. It features two Ethernet backplane ports for connectivity to adjacent modules in a chassis for multi-port and multi-service configurations. The standalone 2FXM2 is available as a tabletop or wall-mount unit. The tabletop model can be DIN-rail mounted using an optional DIN-rail mounting kit. Both the tabletop and the wall-mount models are DC powered and are available with an external AC to DC power adapter or a terminal connector for DC power. The 2FXM2 standalone unit combines management capability with a compact chassis for deployment at the demarcation point.
Datasheet
Description
The iConverter 2FXM2 is a carrier-grade Network Interface Device (NID) that provides Fast Ethernet fiber to fiber media conversion with integrated management. For Service Providers, the 2FXM2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. The 2FXM2 is a cost-effective demarcation device for Service Providers to deliver best-effort Ethernet services. For Enterprise and Government and Utility networks, the 2FXM2 enables secure demarcation and management for mission-critical applications delivered over fiber infrastructure. IEEE 802.3ah Operations, Administration and Maintenance The 2FXM2 supports the IEEE 802.3ah Link OAM standard with Fault Detection, Performance Monitoring and Remote Loopback for Ethernet in the First Mile (EFM) access links. Fault Detection The 2FXM2 detects and indicates link faults, dying gasp and other critical events. Dying gasp is supported on all standalone models and plug-in models when installed in a 1-Module or 2-Module chassis with dying gasp support. The 2FXM2 also supports Unidirectional Link Fault Detection that indicates faults in either direction of the fiber link. Performance Monitoring 802.3ah Performance Monitoring tools are used for the detection and notification of link performance (quality) faults. Ethernet data performance can deteriorate slowly over time, and the 2FXM2 allows the setting of error-per-second thresholds with event notification for early indication of issues that may be resolved prior to loss of service. Remote Loopback Remote Loopback is used for fault localization and link performance testing. When a 2FXM2 port is in loopback mode, all received link traffic is looped back and transmitted back unaltered. The statistics from the 2FXM2 port and the remote link partner can be compared for consistency. VLAN with 802.1ad Q-in-Q and QoS for E-Line services The iConverter 2FXM2 supports the IEEE 802.1Q tag Virtual Local Area Network (VLAN) packet tagging and untagging (including Q-in-Q tunneling and 802.1ad service provider tag) and the 802.1p Quality of Service priority standards. VLAN 802.1ad tunneling technology enables service providers to offer their customers E-Line services via Ethernet Virtual Circuits (EVC). The 802.1p Quality of Service (QoS) prioritization standard enables delivery of high-priority, real-time applications such as voice and video over Ethernet. Port Bandwidth Control and Port Access Control The enhanced Bandwidth Control feature controls bandwidth between the fiber ports in 64Kbps increments from 64K to Full Line Speed. The 2FXM2 features Port Access Control which blocks user service while maintaining the network link. Port Access Control enables the service provider to control user access while maintaining port configuration for easy disabling or enabling of customer service. Port Access Control provides enterprise administrators the capability to improve network security by controlling port access when the port is not in use. Port Statistics and Optical Performance Statistics The 2FXM2 supports reporting of utilization, port and optical performance statistics. Port statistics are available for 38 different parameters for each fiber port. Additionally, full optical performance statistics are available on SFP fiber transceivers with a digital diagnostic interface. Port and optical performance statistics reporting provides the ability to monitor customer bandwidth utilization, network performance and the link signal quality for each individual port. Fiber Port Options The 2FXM2 Small Form Pluggable (SFP) model supports a wide variety of SFP transceivers for FTTX and CWDM applications. SFP fiber transceivers are available with multimode (MM) dual fiber, single-mode (SM) dual fiber and single-mode single-fiber (SF) options. Link Modes The 2FXM2 features multiple, user-selectable link fault detection modes, including Link Fault Propagation, Remote Fault Detection and Asymmetrical Fault Detection. These Link Modes provide rapid fault detection and isolation by monitoring the state of the cabling hardware, and operate independently of the network management. Form Factors The 2FXM2 is available as a compact standalone unit or as a chassis plug-in module. The hot-swappable 2FXM2 plugin module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The plug-in module can manage other modules in the same chassis and operate as a managed fiber-to-fiber media converter. It features two Ethernet backplane ports for connectivity to adjacent modules in a chassis for multi-port and multi-service configurations. The standalone 2FXM2 is available as a tabletop or wall-mount unit. The tabletop model can be DIN-rail mounted using an optional DIN-rail mounting kit. Both the tabletop and the wall-mount models are DC powered and are available with an external AC to DC power adapter or a terminal connector for DC power. The 2FXM2 standalone unit combines management capability with a compact chassis for deployment at the demarcation point.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100BASE-FX SFP to 100BASE-FX SFP Media Converter and Network Interface Device - iConverter® 2FXM2 - Omnitron Systems Technology, Inc.
Irvine, CA, USA
100BASE-FX SFP to 100BASE-FX SFP Media Converter and Network Interface Device
iConverter® 2FXM2
100BASE-FX SFP to 100BASE-FX SFP Media Converter and Network Interface Device iConverter® 2FXM2
The iConverter 2FXM2 is a carrier-grade Network Interface Device (NID) that provides Fast Ethernet fiber to fiber media conversion with integrated management. For Service Providers, the 2FXM2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. The 2FXM2 is a cost-effective demarcation device for Service Providers to deliver best-effort Ethernet services. For Enterprise and Government and Utility networks, the 2FXM2 enables secure demarcation and management for mission-critical applications delivered over fiber infrastructure. IEEE 802.3ah Operations, Administration and Maintenance The 2FXM2 supports the IEEE 802.3ah Link OAM standard with Fault Detection, Performance Monitoring and Remote Loopback for Ethernet in the First Mile (EFM) access links. Fault Detection The 2FXM2 detects and indicates link faults, dying gasp and other critical events. Dying gasp is supported on all standalone models and plug-in models when installed in a 1-Module or 2-Module chassis with dying gasp support. The 2FXM2 also supports Unidirectional Link Fault Detection that indicates faults in either direction of the fiber link. Performance Monitoring 802.3ah Performance Monitoring tools are used for the detection and notification of link performance (quality) faults. Ethernet data performance can deteriorate slowly over time, and the 2FXM2 allows the setting of error-per-second thresholds with event notification for early indication of issues that may be resolved prior to loss of service. Remote Loopback Remote Loopback is used for fault localization and link performance testing. When a 2FXM2 port is in loopback mode, all received link traffic is looped back and transmitted back unaltered. The statistics from the 2FXM2 port and the remote link partner can be compared for consistency. VLAN with 802.1ad Q-in-Q and QoS for E-Line services The iConverter 2FXM2 supports the IEEE 802.1Q tag Virtual Local Area Network (VLAN) packet tagging and untagging (including Q-in-Q tunneling and 802.1ad service provider tag) and the 802.1p Quality of Service priority standards. VLAN 802.1ad tunneling technology enables service providers to offer their customers E-Line services via Ethernet Virtual Circuits (EVC). The 802.1p Quality of Service (QoS) prioritization standard enables delivery of high-priority, real-time applications such as voice and video over Ethernet. Port Bandwidth Control and Port Access Control The enhanced Bandwidth Control feature controls bandwidth between the fiber ports in 64Kbps increments from 64K to Full Line Speed. The 2FXM2 features Port Access Control which blocks user service while maintaining the network link. Port Access Control enables the service provider to control user access while maintaining port configuration for easy disabling or enabling of customer service. Port Access Control provides enterprise administrators the capability to improve network security by controlling port access when the port is not in use. Port Statistics and Optical Performance Statistics The 2FXM2 supports reporting of utilization, port and optical performance statistics. Port statistics are available for 38 different parameters for each fiber port. Additionally, full optical performance statistics are available on SFP fiber transceivers with a digital diagnostic interface. Port and optical performance statistics reporting provides the ability to monitor customer bandwidth utilization, network performance and the link signal quality for each individual port. Fiber Port Options The 2FXM2 Small Form Pluggable (SFP) model supports a wide variety of SFP transceivers for FTTX and CWDM applications. SFP fiber transceivers are available with multimode (MM) dual fiber, single-mode (SM) dual fiber and single-mode single-fiber (SF) options. Link Modes The 2FXM2 features multiple, user-selectable link fault detection modes, including Link Fault Propagation, Remote Fault Detection and Asymmetrical Fault Detection. These Link Modes provide rapid fault detection and isolation by monitoring the state of the cabling hardware, and operate independently of the network management. Form Factors The 2FXM2 is available as a compact standalone unit or as a chassis plug-in module. The hot-swappable 2FXM2 plugin module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The plug-in module can manage other modules in the same chassis and operate as a managed fiber-to-fiber media converter. It features two Ethernet backplane ports for connectivity to adjacent modules in a chassis for multi-port and multi-service configurations. The standalone 2FXM2 is available as a tabletop or wall-mount unit. The tabletop model can be DIN-rail mounted using an optional DIN-rail mounting kit. Both the tabletop and the wall-mount models are DC powered and are available with an external AC to DC power adapter or a terminal connector for DC power. The 2FXM2 standalone unit combines management capability with a compact chassis for deployment at the demarcation point.

The iConverter 2FXM2 is a carrier-grade Network Interface Device (NID) that provides Fast Ethernet fiber to fiber media conversion with integrated management.

For Service Providers, the 2FXM2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line services. The 2FXM2 is a cost-effective demarcation device for Service Providers to deliver best-effort Ethernet services.

For Enterprise and Government and Utility networks, the 2FXM2 enables secure demarcation and management for mission-critical applications delivered over fiber infrastructure.

IEEE 802.3ah Operations, Administration and Maintenance

The 2FXM2 supports the IEEE 802.3ah Link OAM standard with Fault Detection, Performance Monitoring and Remote Loopback for Ethernet in the First Mile (EFM) access links.

Fault Detection
The 2FXM2 detects and indicates link faults, dying gasp and other critical events. Dying gasp is supported on all standalone models and plug-in models when installed in a 1-Module or 2-Module chassis with dying gasp support. The 2FXM2 also supports Unidirectional Link Fault Detection that indicates faults in either direction of the fiber link.

Performance Monitoring
802.3ah Performance Monitoring tools are used for the detection and notification of link performance (quality) faults. Ethernet data performance can deteriorate slowly over time, and the 2FXM2 allows the setting of error-per-second thresholds with event notification for early indication of issues that may be resolved prior to loss of service.

Remote Loopback
Remote Loopback is used for fault localization and link performance testing. When a 2FXM2 port is in loopback mode, all received link traffic is looped back and transmitted back unaltered. The statistics from the 2FXM2 port and the remote link partner can be compared for consistency.

VLAN with 802.1ad Q-in-Q and QoS for E-Line services
The iConverter 2FXM2 supports the IEEE 802.1Q tag Virtual Local Area Network (VLAN) packet tagging and untagging (including Q-in-Q tunneling and 802.1ad service provider tag) and the 802.1p Quality of Service priority standards. VLAN 802.1ad tunneling technology enables service providers to offer their customers E-Line services via Ethernet Virtual Circuits (EVC). The 802.1p Quality of Service (QoS) prioritization standard enables delivery of high-priority, real-time applications such as voice and video over Ethernet.

Port Bandwidth Control and Port Access Control
The enhanced Bandwidth Control feature controls bandwidth between the fiber ports in 64Kbps increments from 64K to Full Line Speed. The 2FXM2 features Port Access Control which blocks user service while maintaining the network link. Port Access Control enables the service provider to control user access while maintaining port configuration for easy disabling or enabling of customer service. Port Access Control provides enterprise administrators the capability to improve network security by controlling port access when the port is not in use.

Port Statistics and Optical Performance Statistics
The 2FXM2 supports reporting of utilization, port and optical performance statistics. Port statistics are available for 38 different parameters for each fiber port. Additionally, full optical performance statistics are available on SFP fiber transceivers with a digital diagnostic interface. Port and optical performance statistics reporting provides the ability to monitor customer bandwidth utilization, network performance and the link signal quality for each individual port.

Fiber Port Options
The 2FXM2 Small Form Pluggable (SFP) model supports a wide variety of SFP transceivers for FTTX and CWDM applications. SFP fiber transceivers are available with multimode (MM) dual fiber, single-mode (SM) dual fiber and single-mode single-fiber (SF) options.

Link Modes
The 2FXM2 features multiple, user-selectable link fault detection modes, including Link Fault Propagation, Remote Fault Detection and Asymmetrical Fault Detection. These Link Modes provide rapid fault detection and isolation by monitoring the state of the cabling hardware, and operate independently of the network management.

Form Factors
The 2FXM2 is available as a compact standalone unit or as a chassis plug-in module. The hot-swappable 2FXM2 plugin module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input.

The plug-in module can manage other modules in the same chassis and operate as a managed fiber-to-fiber media converter. It features two Ethernet backplane ports for connectivity to adjacent modules in a chassis for multi-port and multi-service configurations.

The standalone 2FXM2 is available as a tabletop or wall-mount unit. The tabletop model can be DIN-rail mounted using an optional DIN-rail mounting kit. Both the tabletop and the wall-mount models are DC powered and are available with an external AC to DC power adapter or a terminal connector for DC power. The 2FXM2 standalone unit combines management capability with a compact chassis for deployment at the demarcation point.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number iConverter® 2FXM2
Product Name 100BASE-FX SFP to 100BASE-FX SFP Media Converter and Network Interface Device
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - Ethernet - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details
Ethernet to RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Connector RJ-45
View Details
Display-port To VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network VGA
View Details