Omnitron Systems Technology, Inc. T1/E1 Managed Media Converter iConverter® T1/E1

Description
The iConverter T1/E1 is a T1 (1.544Mbps) or E1 (2.048Mbps) copper to fiber media converter, and is available as a compact unmanaged standalone unit or a managed chassis plug-in module. The iConverter T1/E1 can be used to extend the demarcation point between service provider and networking equipment. The iConverter T1/E1 media converters operate in pairs, extending distances over fiber, which improves noise immunity, quality of service, intrusion protection and network security. The T1/E1 supports both standard and CWDM Small Form Pluggable (SFP) transceivers, enabling adaptability to different fiber types, distances and wavelengths, providing maximum flexibility across a variety of network architectures and topologies. The T1/E1 also supports multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. Designed as a transparent repeater, the iConverter T1/E1 supports standard T1, E1 and Primary Rate Interface (PRI), voice or data. The converter also supports AMI, B8ZS and HDB3 line codes. DIP-switches provide easy configuration of T1/E1 line codes and line build-out. The iConverter T1/E1 features user-selectable Local Loopback, Force 1s to Copper, Force 1s to Fiber, and Fiber Optic Test modes to facilitate diagnosis of the remote unit, eliminating the cost of external hardware or support personnel at each end of a link. The copper interface features an RJ-48 connector for balanced T1/E1 applications, and models featuring coaxial BNC connectors are available for unbalanced E1 applications. The hot-swappable plug-in module can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack-mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. It can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis. The T1/E1 standalone unit is available as a wall-mount unit. The wall-mount models are DC powered and are available with an external AC to DC power adapter or a terminal connector for DC power.
Datasheet
Description
The iConverter T1/E1 is a T1 (1.544Mbps) or E1 (2.048Mbps) copper to fiber media converter, and is available as a compact unmanaged standalone unit or a managed chassis plug-in module. The iConverter T1/E1 can be used to extend the demarcation point between service provider and networking equipment. The iConverter T1/E1 media converters operate in pairs, extending distances over fiber, which improves noise immunity, quality of service, intrusion protection and network security. The T1/E1 supports both standard and CWDM Small Form Pluggable (SFP) transceivers, enabling adaptability to different fiber types, distances and wavelengths, providing maximum flexibility across a variety of network architectures and topologies. The T1/E1 also supports multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. Designed as a transparent repeater, the iConverter T1/E1 supports standard T1, E1 and Primary Rate Interface (PRI), voice or data. The converter also supports AMI, B8ZS and HDB3 line codes. DIP-switches provide easy configuration of T1/E1 line codes and line build-out. The iConverter T1/E1 features user-selectable Local Loopback, Force 1s to Copper, Force 1s to Fiber, and Fiber Optic Test modes to facilitate diagnosis of the remote unit, eliminating the cost of external hardware or support personnel at each end of a link. The copper interface features an RJ-48 connector for balanced T1/E1 applications, and models featuring coaxial BNC connectors are available for unbalanced E1 applications. The hot-swappable plug-in module can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack-mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. It can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis. The T1/E1 standalone unit is available as a wall-mount unit. The wall-mount models are DC powered and are available with an external AC to DC power adapter or a terminal connector for DC power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T1/E1 Managed Media Converter - iConverter® T1/E1 - Omnitron Systems Technology, Inc.
Irvine, CA, USA
T1/E1 Managed Media Converter
iConverter® T1/E1
T1/E1 Managed Media Converter iConverter® T1/E1
The iConverter T1/E1 is a T1 (1.544Mbps) or E1 (2.048Mbps) copper to fiber media converter, and is available as a compact unmanaged standalone unit or a managed chassis plug-in module. The iConverter T1/E1 can be used to extend the demarcation point between service provider and networking equipment. The iConverter T1/E1 media converters operate in pairs, extending distances over fiber, which improves noise immunity, quality of service, intrusion protection and network security. The T1/E1 supports both standard and CWDM Small Form Pluggable (SFP) transceivers, enabling adaptability to different fiber types, distances and wavelengths, providing maximum flexibility across a variety of network architectures and topologies. The T1/E1 also supports multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. Designed as a transparent repeater, the iConverter T1/E1 supports standard T1, E1 and Primary Rate Interface (PRI), voice or data. The converter also supports AMI, B8ZS and HDB3 line codes. DIP-switches provide easy configuration of T1/E1 line codes and line build-out. The iConverter T1/E1 features user-selectable Local Loopback, Force 1s to Copper, Force 1s to Fiber, and Fiber Optic Test modes to facilitate diagnosis of the remote unit, eliminating the cost of external hardware or support personnel at each end of a link. The copper interface features an RJ-48 connector for balanced T1/E1 applications, and models featuring coaxial BNC connectors are available for unbalanced E1 applications. The hot-swappable plug-in module can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack-mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. It can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis. The T1/E1 standalone unit is available as a wall-mount unit. The wall-mount models are DC powered and are available with an external AC to DC power adapter or a terminal connector for DC power.

The iConverter T1/E1 is a T1 (1.544Mbps) or E1 (2.048Mbps) copper to fiber media converter, and is available as a compact unmanaged standalone unit or a managed chassis plug-in module. The iConverter T1/E1 can be used to extend the demarcation point between service provider and networking equipment.

The iConverter T1/E1 media converters operate in pairs, extending distances over fiber, which improves noise immunity, quality of service, intrusion protection and network security.

The T1/E1 supports both standard and CWDM Small Form Pluggable (SFP) transceivers, enabling adaptability to different fiber types, distances and wavelengths, providing maximum flexibility across a variety of network architectures and topologies.

The T1/E1 also supports multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors.

Designed as a transparent repeater, the iConverter T1/E1 supports standard T1, E1 and Primary Rate Interface (PRI), voice or data. The converter also supports AMI, B8ZS and HDB3 line codes. DIP-switches provide easy configuration of T1/E1 line codes and line build-out.

The iConverter T1/E1 features user-selectable Local Loopback, Force 1s to Copper, Force 1s to Fiber, and Fiber Optic Test modes to facilitate diagnosis of the remote unit, eliminating the cost of external hardware or support personnel at each end of a link.

The copper interface features an RJ-48 connector for balanced T1/E1 applications, and models featuring coaxial BNC connectors are available for unbalanced E1 applications.

The hot-swappable plug-in module can be mounted in a 19-Module (2U high) or 5-Module (1U high) rack-mountable chassis (19-inch or 23-inch) with redundant AC, 24VDC or 48VDC power supplies. It can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis.

The T1/E1 standalone unit is available as a wall-mount unit. The wall-mount models are DC powered and are available with an external AC to DC power adapter or a terminal connector for DC power.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number iConverter® T1/E1
Product Name T1/E1 Managed Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - SFP-GLX/LC-10E-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Ethernet Media Converters - 2565301 - RS Components, Ltd.
Specs
Operating Temperature 40 C (104 F)
Connector RJ-45; 10/100/1000 Base T, RJ45
View Details
Media Converter - MULTISHACK-3X - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network HD over a single multiway fiber optic cable.
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-P - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details