Omnitron Systems Technology, Inc. Gigabit Ethernet Copper-to-Fiber Media Converter FlexPoint™ Gx

Description
The FlexPoint Gx is a 1000BASE-T copper to 1000BASE-SX/LX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint Gx auto-negotiates with compatible network devices for quick installations. Manual switch settings and LED indicators with on-the-label descriptions enable easy configuration with legacy network requirements. The FlexPoint Gx features an auto-sensing RJ-45 port that adjusts to the duplex and pause mode of the attached device. A switch provides manual control over the Half/Full-Duplex operation of RJ-45 port. The port features a crossover switch that facilitates connection to a workstation or switch. Network flow control is supported via an auto-selected or user-selected Pause function that assists in management of network congestion. The fiber port operates at 850nm, 1310nm or 1550nm and supports SC, MT-RJ or LC connectors. Multimode models support distances of up to 550m and the single-mode models support distances of up to 140km. User-selectable link modes are available to facilitate the detection of link faults. Faults can be propagated to managed devices or isolated to a per segment basis. Diagnostic data is provided through LED indicators that assist in network installation and maintenance. The LEDs report the availability of power, port activity and link status and duplex mode. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
Datasheet
Description
The FlexPoint Gx is a 1000BASE-T copper to 1000BASE-SX/LX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint Gx auto-negotiates with compatible network devices for quick installations. Manual switch settings and LED indicators with on-the-label descriptions enable easy configuration with legacy network requirements. The FlexPoint Gx features an auto-sensing RJ-45 port that adjusts to the duplex and pause mode of the attached device. A switch provides manual control over the Half/Full-Duplex operation of RJ-45 port. The port features a crossover switch that facilitates connection to a workstation or switch. Network flow control is supported via an auto-selected or user-selected Pause function that assists in management of network congestion. The fiber port operates at 850nm, 1310nm or 1550nm and supports SC, MT-RJ or LC connectors. Multimode models support distances of up to 550m and the single-mode models support distances of up to 140km. User-selectable link modes are available to facilitate the detection of link faults. Faults can be propagated to managed devices or isolated to a per segment basis. Diagnostic data is provided through LED indicators that assist in network installation and maintenance. The LEDs report the availability of power, port activity and link status and duplex mode. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gigabit Ethernet Copper-to-Fiber Media Converter - FlexPoint™ Gx - Omnitron Systems Technology, Inc.
Irvine, CA, USA
Gigabit Ethernet Copper-to-Fiber Media Converter
FlexPoint™ Gx
Gigabit Ethernet Copper-to-Fiber Media Converter FlexPoint™ Gx
The FlexPoint Gx is a 1000BASE-T copper to 1000BASE-SX/LX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint Gx auto-negotiates with compatible network devices for quick installations. Manual switch settings and LED indicators with on-the-label descriptions enable easy configuration with legacy network requirements. The FlexPoint Gx features an auto-sensing RJ-45 port that adjusts to the duplex and pause mode of the attached device. A switch provides manual control over the Half/Full-Duplex operation of RJ-45 port. The port features a crossover switch that facilitates connection to a workstation or switch. Network flow control is supported via an auto-selected or user-selected Pause function that assists in management of network congestion. The fiber port operates at 850nm, 1310nm or 1550nm and supports SC, MT-RJ or LC connectors. Multimode models support distances of up to 550m and the single-mode models support distances of up to 140km. User-selectable link modes are available to facilitate the detection of link faults. Faults can be propagated to managed devices or isolated to a per segment basis. Diagnostic data is provided through LED indicators that assist in network installation and maintenance. The LEDs report the availability of power, port activity and link status and duplex mode. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.

The FlexPoint Gx is a 1000BASE-T copper to 1000BASE-SX/LX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension.

The FlexPoint Gx auto-negotiates with compatible network devices for quick installations. Manual switch settings and LED indicators with on-the-label descriptions enable easy configuration with legacy network requirements.

The FlexPoint Gx features an auto-sensing RJ-45 port that adjusts to the duplex and pause mode of the attached device. A switch provides manual control over the Half/Full-Duplex operation of RJ-45 port. The port features a crossover switch that facilitates connection to a workstation or switch.

Network flow control is supported via an auto-selected or user-selected Pause function that assists in management of network congestion.

The fiber port operates at 850nm, 1310nm or 1550nm and supports SC, MT-RJ or LC connectors. Multimode models support distances of up to 550m and the single-mode models support distances of up to 140km.

User-selectable link modes are available to facilitate the detection of link faults. Faults can be propagated to managed devices or isolated to a per segment basis.

Diagnostic data is provided through LED indicators that assist in network installation and maintenance. The LEDs report the availability of power, port activity and link status and duplex mode.

FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis.

FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector.

The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow.

FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number FlexPoint™ Gx
Product Name Gigabit Ethernet Copper-to-Fiber Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - ADAM-6541/ST-AE-ND - DigiKey
Specs
Operating Temperature 0.0 to 60 C (32 to 140 F)
Network 100Base-FX
Connector ST
View Details
Ethernet Media Converters - 1385597 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector RJ-45; Rj45, sc
View Details
Media Converter - Ethernet - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details