Omnitron Systems Technology, Inc. 1-Module iConverter Redundant Power Chassis iConverter® 1-Module Redundant Power Chassis

Description
The iConverter 1-Module Redundant Power Chassis is ideal for mission-critical Customer Premises (CP) Ethernet services, and in applications where the monitoring of external events is required. The chassis supports multiple power sources, configurable 10/100 Ethernet ports and a wide variety of alarm options. Power source options feature load-sharing combinations of Power-over-Ethernet (PoE), 9-24VDC and 24-60VDC. The PoE option is designed for applications where the converter chassis must be physically located where power is unavailable or is costly to install. Power is provided to one of the chassis' optional 10/100 network ports from a Power Source Equipment (PoE/PSE) such as a switch or a Mid-Span power injecting device. The 9-24VDC power sources can be connected via barrel-style or terminal connectors. The barrel-style connector versions are shipped with US or universal AC/DC power adapters. The two optional 10/100 RJ-45 network ports are available with PoE optional on one of the ports. Auto-negotiation, 10/100 and Half/Full-Duplex modes can be configured for each port. Four optional contact-closure alarm sensors are available for monitoring external events. These sensors can be used to monitor a backup battery, the state of an enclosure's door or other environmental device states. An SNMP trap can be selectively generated upon the occurrence of any of these monitored events. The chassis can be remotely managed when an iConverter module with integrated management (such as the 10/100M2) is installed in the chassis. The management module provides monitoring, remote configuration and trap notification. The monitoring of external events, redundant power, PoE and 10/100 network ports make the iConverter 1-Module Redundant Power Chassis ideal for mission-critical Service Provider and Enterprise network applications.
Datasheet
Description
The iConverter 1-Module Redundant Power Chassis is ideal for mission-critical Customer Premises (CP) Ethernet services, and in applications where the monitoring of external events is required. The chassis supports multiple power sources, configurable 10/100 Ethernet ports and a wide variety of alarm options. Power source options feature load-sharing combinations of Power-over-Ethernet (PoE), 9-24VDC and 24-60VDC. The PoE option is designed for applications where the converter chassis must be physically located where power is unavailable or is costly to install. Power is provided to one of the chassis' optional 10/100 network ports from a Power Source Equipment (PoE/PSE) such as a switch or a Mid-Span power injecting device. The 9-24VDC power sources can be connected via barrel-style or terminal connectors. The barrel-style connector versions are shipped with US or universal AC/DC power adapters. The two optional 10/100 RJ-45 network ports are available with PoE optional on one of the ports. Auto-negotiation, 10/100 and Half/Full-Duplex modes can be configured for each port. Four optional contact-closure alarm sensors are available for monitoring external events. These sensors can be used to monitor a backup battery, the state of an enclosure's door or other environmental device states. An SNMP trap can be selectively generated upon the occurrence of any of these monitored events. The chassis can be remotely managed when an iConverter module with integrated management (such as the 10/100M2) is installed in the chassis. The management module provides monitoring, remote configuration and trap notification. The monitoring of external events, redundant power, PoE and 10/100 network ports make the iConverter 1-Module Redundant Power Chassis ideal for mission-critical Service Provider and Enterprise network applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Module iConverter Redundant Power Chassis - iConverter® 1-Module Redundant Power Chassis - Omnitron Systems Technology, Inc.
Irvine, CA, USA
1-Module iConverter Redundant Power Chassis
iConverter® 1-Module Redundant Power Chassis
1-Module iConverter Redundant Power Chassis iConverter® 1-Module Redundant Power Chassis
The iConverter 1-Module Redundant Power Chassis is ideal for mission-critical Customer Premises (CP) Ethernet services, and in applications where the monitoring of external events is required. The chassis supports multiple power sources, configurable 10/100 Ethernet ports and a wide variety of alarm options. Power source options feature load-sharing combinations of Power-over-Ethernet (PoE), 9-24VDC and 24-60VDC. The PoE option is designed for applications where the converter chassis must be physically located where power is unavailable or is costly to install. Power is provided to one of the chassis' optional 10/100 network ports from a Power Source Equipment (PoE/PSE) such as a switch or a Mid-Span power injecting device. The 9-24VDC power sources can be connected via barrel-style or terminal connectors. The barrel-style connector versions are shipped with US or universal AC/DC power adapters. The two optional 10/100 RJ-45 network ports are available with PoE optional on one of the ports. Auto-negotiation, 10/100 and Half/Full-Duplex modes can be configured for each port. Four optional contact-closure alarm sensors are available for monitoring external events. These sensors can be used to monitor a backup battery, the state of an enclosure's door or other environmental device states. An SNMP trap can be selectively generated upon the occurrence of any of these monitored events. The chassis can be remotely managed when an iConverter module with integrated management (such as the 10/100M2) is installed in the chassis. The management module provides monitoring, remote configuration and trap notification. The monitoring of external events, redundant power, PoE and 10/100 network ports make the iConverter 1-Module Redundant Power Chassis ideal for mission-critical Service Provider and Enterprise network applications.

The iConverter 1-Module Redundant Power Chassis is ideal for mission-critical Customer Premises (CP) Ethernet services, and in applications where the monitoring of external events is required.

The chassis supports multiple power sources, configurable 10/100 Ethernet ports and a wide variety of alarm options.

Power source options feature load-sharing combinations of Power-over-Ethernet (PoE), 9-24VDC and 24-60VDC. The PoE option is designed for applications where the converter chassis must be physically located where power is unavailable or is costly to install. Power is provided to one of the chassis' optional 10/100 network ports from a Power Source Equipment (PoE/PSE) such as a switch or a Mid-Span power injecting device.

The 9-24VDC power sources can be connected via barrel-style or terminal connectors. The barrel-style connector versions are shipped with US or universal AC/DC power adapters.

The two optional 10/100 RJ-45 network ports are available with PoE optional on one of the ports. Auto-negotiation, 10/100 and Half/Full-Duplex modes can be configured for each port.

Four optional contact-closure alarm sensors are available for monitoring external events. These sensors can be used to monitor a backup battery, the state of an enclosure's door or other environmental device states. An SNMP trap can be selectively generated upon the occurrence of any of these monitored events.

The chassis can be remotely managed when an iConverter module with integrated management (such as the 10/100M2) is installed in the chassis. The management module provides monitoring, remote configuration and trap notification.

The monitoring of external events, redundant power, PoE and 10/100 network ports make the iConverter 1-Module Redundant Power Chassis ideal for mission-critical Service Provider and Enterprise network applications.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number iConverter® 1-Module Redundant Power Chassis
Product Name 1-Module iConverter Redundant Power Chassis
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Industrial Copper to Fiber Ethernet Media Converters - IMC-661 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network Multimode Fiber
View Details
Media Converters - 2084-IMC-370-MM-PS-B-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 10/100/1000
Connector SC
View Details
Displayport Male To VGA Female Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network VGA Female
View Details