Omnitron Systems Technology, Inc. Datasheets for Network Multiplexers
Network multiplexers (selectors) combine two or more data inputs into a single output. They are a type of switching-network logic block.
Network Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| The iConverter 4xT1/E1 MUX multiplexs up to four T1/E1s and an optional 10/100 Ethernet onto a fiber optic transport link. The unmanaged T1/E1 Multiplexer provides an easy-to-use and cost-effective multi-service... | |
| The iConverter 4xT1/E1 MUX/M multiplexes up to four T1/E1s and Ethernet onto a fiber optic transport link, and features remote management testing and configuration capabilities. The iConverter 4xT1/E1 MUX/M operates... | |
| The iConverter Modular T1/E1 Multiplexer transports up to sixteen T1/E1 circuits and 10/100/1000 Ethernet over point-to-point fiber, CWDM channel or Ethernet Virtual Connection (EVC). This flexible and scalable system is... | |
| The iConverter T1/E1 MUX/M multiplexes up to sixteen T1 or E1 circuits and one 10/100/1000 Ethernet service onto a fiber optic transport link, and features remote management testing and configuration... |