Omnitron Systems Technology, Inc. 10/100/1000BASE T to 1000/10G Fiber Media Converter iConverter® 10GXT

Description
The iConverter 10GXT is a 10/100/1000BASE-T copper to 1000BASE-X or 10GBASE-R fiber media converter, and is available as a compact, unmanaged standalone unit. The iConverter 10GXT supports jumbo frames up to 10,056 bytes. The 10GXT is used to convert 10/100/1000 copper to Gigabit Ethernet fiber or 10 Gigabit Ethernet fiber. The 10GXT supports 1000BASE-X or 10GBASE-R Small Form Pluggable (SFP/SFP+) transceivers or 10GBASE-X XFP transceivers. SFP/SFP+/XFP transceivers enable adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure. The RJ-45 port supports 10/100/1000 and Half/Full-Duplex auto-negotiation with hardware manual override controls. The 10GXT features user-selectable Link Propagate and Link Segment modes to facilitate quick fault detection, isolation and reporting. The 10GXT is available as a standalone unit with or without integrated mounting brackets. The 10GXT is DC powered and can be ordered with an external AC to DC power adapter, or 2-pin terminal connector for direct DC voltages up to 16 VDC.
Datasheet
Description
The iConverter 10GXT is a 10/100/1000BASE-T copper to 1000BASE-X or 10GBASE-R fiber media converter, and is available as a compact, unmanaged standalone unit. The iConverter 10GXT supports jumbo frames up to 10,056 bytes. The 10GXT is used to convert 10/100/1000 copper to Gigabit Ethernet fiber or 10 Gigabit Ethernet fiber. The 10GXT supports 1000BASE-X or 10GBASE-R Small Form Pluggable (SFP/SFP+) transceivers or 10GBASE-X XFP transceivers. SFP/SFP+/XFP transceivers enable adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure. The RJ-45 port supports 10/100/1000 and Half/Full-Duplex auto-negotiation with hardware manual override controls. The 10GXT features user-selectable Link Propagate and Link Segment modes to facilitate quick fault detection, isolation and reporting. The 10GXT is available as a standalone unit with or without integrated mounting brackets. The 10GXT is DC powered and can be ordered with an external AC to DC power adapter, or 2-pin terminal connector for direct DC voltages up to 16 VDC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100/1000BASE T to 1000/10G Fiber Media Converter - iConverter® 10GXT - Omnitron Systems Technology, Inc.
Irvine, CA, USA
10/100/1000BASE T to 1000/10G Fiber Media Converter
iConverter® 10GXT
10/100/1000BASE T to 1000/10G Fiber Media Converter iConverter® 10GXT
The iConverter 10GXT is a 10/100/1000BASE-T copper to 1000BASE-X or 10GBASE-R fiber media converter, and is available as a compact, unmanaged standalone unit. The iConverter 10GXT supports jumbo frames up to 10,056 bytes. The 10GXT is used to convert 10/100/1000 copper to Gigabit Ethernet fiber or 10 Gigabit Ethernet fiber. The 10GXT supports 1000BASE-X or 10GBASE-R Small Form Pluggable (SFP/SFP+) transceivers or 10GBASE-X XFP transceivers. SFP/SFP+/XFP transceivers enable adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure. The RJ-45 port supports 10/100/1000 and Half/Full-Duplex auto-negotiation with hardware manual override controls. The 10GXT features user-selectable Link Propagate and Link Segment modes to facilitate quick fault detection, isolation and reporting. The 10GXT is available as a standalone unit with or without integrated mounting brackets. The 10GXT is DC powered and can be ordered with an external AC to DC power adapter, or 2-pin terminal connector for direct DC voltages up to 16 VDC.

The iConverter 10GXT is a 10/100/1000BASE-T copper to 1000BASE-X or 10GBASE-R fiber media converter, and is available as a compact, unmanaged standalone unit. The iConverter 10GXT supports jumbo frames up to 10,056 bytes.

The 10GXT is used to convert 10/100/1000 copper to Gigabit Ethernet fiber or 10 Gigabit Ethernet fiber. The 10GXT supports 1000BASE-X or 10GBASE-R Small Form Pluggable (SFP/SFP+) transceivers or 10GBASE-X XFP transceivers. SFP/SFP+/XFP transceivers enable adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure.

The RJ-45 port supports 10/100/1000 and Half/Full-Duplex auto-negotiation with hardware manual override controls.

The 10GXT features user-selectable Link Propagate and Link Segment modes to facilitate quick fault detection, isolation and reporting.

The 10GXT is available as a standalone unit with or without integrated mounting brackets. The 10GXT is DC powered and can be ordered with an external AC to DC power adapter, or 2-pin terminal connector for direct DC voltages up to 16 VDC.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number iConverter® 10GXT
Product Name 10/100/1000BASE T to 1000/10G Fiber Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - Ethernet - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details
Ethernet to RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Connector RJ-45
View Details
Displayport Male To HDMI Female 4K Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Female 4K
View Details