Omnitron Systems Technology, Inc. 1000BASE-T to 1000BASE-X Gigabit Ethernet Media Converter miConverter™ Gx

Description
The miConverter Gx is a miniature 1000BASE-T RJ-45 copper to 1000BASE-X fiber Gigabit Ethernet media converter that provides cost-effective fiber connectivity from Gigabit switches to diagnostic equipment, desktop and laptop computers. The GX features Small Form Pluggable (SFP) transceivers that support 1000BASE-X for interoperability with Gigabit fiber equipment. SFP transceivers enable adaptability to different fiber types, speed and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure. The GX fixed fiber models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The Plug-and-Play capability of the miConverter Gx simplifies fiber-to-the-laptop and fiber-to-the-desktop deployments. The miConverter Gx features auto-negotiation, which allows connected network devices to auto-negotiate their Duplex and Pause modes. The miConverter Gx also provides manual configuration with built-in DIP-switches for compatibility with legacy Gigabit fiber products. These features ensure the miConverter Gx is compatible with the widest range of Gigabit fiber equipment. The LED indicators provide visual diagnostic information such as availability of power, port activity, link status, and duplex modes to assist in network installation and maintenance. The miConverter Gx combines Gigabit Ethernet connectivity with the lightweight design and low-power consumption required for both permanent deployment and temporary facilities. The external AC power supply is available in US, Universal and Country/Region specific models. Country/Region specific models feature optional interchangeable connectors, allowing for compatibility with electrical outlet types found around the world. The miConverter Gx can be mounted in the miConverter 18-Module Power Chassis to consolidate individual modules into a rack-mount form factor that can be deployed where multiple fiber optic links are distributed from UTP switch equipment. The chassis powers converter modules with barrelstyle DC connectors, and is available with a single universal AC, 24VDC or 48VDC internal power supply. This compact, high-density chassis is 1.5 rack units high, and can be mounted in a standard 19” or 23” equipment rack.
Datasheet
Description
The miConverter Gx is a miniature 1000BASE-T RJ-45 copper to 1000BASE-X fiber Gigabit Ethernet media converter that provides cost-effective fiber connectivity from Gigabit switches to diagnostic equipment, desktop and laptop computers. The GX features Small Form Pluggable (SFP) transceivers that support 1000BASE-X for interoperability with Gigabit fiber equipment. SFP transceivers enable adaptability to different fiber types, speed and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure. The GX fixed fiber models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The Plug-and-Play capability of the miConverter Gx simplifies fiber-to-the-laptop and fiber-to-the-desktop deployments. The miConverter Gx features auto-negotiation, which allows connected network devices to auto-negotiate their Duplex and Pause modes. The miConverter Gx also provides manual configuration with built-in DIP-switches for compatibility with legacy Gigabit fiber products. These features ensure the miConverter Gx is compatible with the widest range of Gigabit fiber equipment. The LED indicators provide visual diagnostic information such as availability of power, port activity, link status, and duplex modes to assist in network installation and maintenance. The miConverter Gx combines Gigabit Ethernet connectivity with the lightweight design and low-power consumption required for both permanent deployment and temporary facilities. The external AC power supply is available in US, Universal and Country/Region specific models. Country/Region specific models feature optional interchangeable connectors, allowing for compatibility with electrical outlet types found around the world. The miConverter Gx can be mounted in the miConverter 18-Module Power Chassis to consolidate individual modules into a rack-mount form factor that can be deployed where multiple fiber optic links are distributed from UTP switch equipment. The chassis powers converter modules with barrelstyle DC connectors, and is available with a single universal AC, 24VDC or 48VDC internal power supply. This compact, high-density chassis is 1.5 rack units high, and can be mounted in a standard 19” or 23” equipment rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000BASE-T to 1000BASE-X Gigabit Ethernet Media Converter - miConverter™ Gx - Omnitron Systems Technology, Inc.
Irvine, CA, USA
1000BASE-T to 1000BASE-X Gigabit Ethernet Media Converter
miConverter™ Gx
1000BASE-T to 1000BASE-X Gigabit Ethernet Media Converter miConverter™ Gx
The miConverter Gx is a miniature 1000BASE-T RJ-45 copper to 1000BASE-X fiber Gigabit Ethernet media converter that provides cost-effective fiber connectivity from Gigabit switches to diagnostic equipment, desktop and laptop computers. The GX features Small Form Pluggable (SFP) transceivers that support 1000BASE-X for interoperability with Gigabit fiber equipment. SFP transceivers enable adaptability to different fiber types, speed and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure. The GX fixed fiber models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The Plug-and-Play capability of the miConverter Gx simplifies fiber-to-the-laptop and fiber-to-the-desktop deployments. The miConverter Gx features auto-negotiation, which allows connected network devices to auto-negotiate their Duplex and Pause modes. The miConverter Gx also provides manual configuration with built-in DIP-switches for compatibility with legacy Gigabit fiber products. These features ensure the miConverter Gx is compatible with the widest range of Gigabit fiber equipment. The LED indicators provide visual diagnostic information such as availability of power, port activity, link status, and duplex modes to assist in network installation and maintenance. The miConverter Gx combines Gigabit Ethernet connectivity with the lightweight design and low-power consumption required for both permanent deployment and temporary facilities. The external AC power supply is available in US, Universal and Country/Region specific models. Country/Region specific models feature optional interchangeable connectors, allowing for compatibility with electrical outlet types found around the world. The miConverter Gx can be mounted in the miConverter 18-Module Power Chassis to consolidate individual modules into a rack-mount form factor that can be deployed where multiple fiber optic links are distributed from UTP switch equipment. The chassis powers converter modules with barrelstyle DC connectors, and is available with a single universal AC, 24VDC or 48VDC internal power supply. This compact, high-density chassis is 1.5 rack units high, and can be mounted in a standard 19” or 23” equipment rack.

The miConverter Gx is a miniature 1000BASE-T RJ-45 copper to 1000BASE-X fiber Gigabit Ethernet media converter that provides cost-effective fiber connectivity from Gigabit switches to diagnostic equipment, desktop and laptop computers.

The GX features Small Form Pluggable (SFP) transceivers that support 1000BASE-X for interoperability with Gigabit fiber equipment. SFP transceivers enable adaptability to different fiber types, speed and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure.

The GX fixed fiber models support multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors.

The Plug-and-Play capability of the miConverter Gx simplifies fiber-to-the-laptop and fiber-to-the-desktop deployments.

The miConverter Gx features auto-negotiation, which allows connected network devices to auto-negotiate their Duplex and Pause modes. The miConverter Gx also provides manual configuration with built-in DIP-switches for compatibility with legacy Gigabit fiber products. These features ensure the miConverter Gx is compatible with the widest range of Gigabit fiber equipment.

The LED indicators provide visual diagnostic information such as availability of power, port activity, link status, and duplex modes to assist in network installation and maintenance.

The miConverter Gx combines Gigabit Ethernet connectivity with the lightweight design and low-power consumption required for both permanent deployment and temporary facilities.

The external AC power supply is available in US, Universal and Country/Region specific models. Country/Region specific models feature optional interchangeable connectors, allowing for compatibility with electrical outlet types found around the world.

The miConverter Gx can be mounted in the miConverter 18-Module Power Chassis to consolidate individual modules into a rack-mount form factor that can be deployed where multiple fiber optic links are distributed from UTP switch equipment. The chassis powers converter modules with barrelstyle DC connectors, and is available with a single universal AC, 24VDC or 48VDC internal power supply. This compact, high-density chassis is 1.5 rack units high, and can be mounted in a standard 19” or 23” equipment rack.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number miConverter™ Gx
Product Name 1000BASE-T to 1000BASE-X Gigabit Ethernet Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - MULTISHACK-6X - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network HD over a single multiway fiber optic cable.
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details
High-Speed Ethernet with RS485 Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details
Mini Displayport Male To HDMI Male Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Male
View Details