The FlexPoint 10/100 is an industrial 10BASE-T or 100BASE-TX copper to 100BASE-X fiber media converter that provides reliable and cost-effective network connectivity and fiber extension.
The FlexPoint 10/100 features a 10/100 auto-sensing RJ-45 port that adjusts to the highest level of performance supported by the attached device. An override switch provides manual control over the 10/100 operation of the RJ-45 port and the Half/Full-Duplex operation of both the fiber and RJ-45 ports.
When configured for auto-negotiation, the RJ-45 port automatically detects and sets MDI/MDI-X crossover. When configured for manual operation, the FlexPoint 10/100 features a manual switch to provide the MDI/MDI-X crossover.
The fiber port supports fixed-fiber connectors (SC, ST or LC) and Small Form Pluggable (SFP) transceivers, enabling easy adaptability to different fiber types, distances and wavelengths. The FlexPoint 10/100 supports multimode, single-mode, single-mode single-fiber, in standard and CWDM wavelengths.
Manual switch settings and LED indicators with on-the-label descriptions enable easy configuration to legacy devices or specific network requirements. The LEDs report the availability of power, port activity and link status, speed and duplex modes.
FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf.
FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, 2-pin DC terminal connector or through the 5VDC chassis connector.
The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow.
FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
| Omnitron Systems Technology, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | FlexPoint™ 10/100 Industrial Media Converter |
| Product Name | Industrial 10/100 Copper to Fast Ethernet Fiber Media Converter |
| Form Factor | Module |