Omnitron Systems Technology, Inc. Single-mode to Multimode Fiber Converters for OC-12 and STM-4 FlexPoint™ OC12FF

Description
The FlexPoint OC12FF is a protocol-transparent fiber converter that provides reliable and cost-effective extension of network distances by connecting multimode fiber networks or devices over single-mode fiber cabling. No manual configuration is required with the plug-and-play FlexPoint OC12FF. Connect the fiber cables to the appropriate interface and the installation is complete. The fiber port operates at 1310nm or 1550nm and features SC connectors. Multimode fiber models support distances of up to 550m, and single-mode fiber models support distances of up to 80km. The FlexPoint OC12FF features descriptions of the LED indicators on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power and the detection of devices attached to the fiber ports. FlexPoint modules can be mounted utilizing optional wallmounting hardware or with DIN-rail mounting brackets They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
Datasheet
Description
The FlexPoint OC12FF is a protocol-transparent fiber converter that provides reliable and cost-effective extension of network distances by connecting multimode fiber networks or devices over single-mode fiber cabling. No manual configuration is required with the plug-and-play FlexPoint OC12FF. Connect the fiber cables to the appropriate interface and the installation is complete. The fiber port operates at 1310nm or 1550nm and features SC connectors. Multimode fiber models support distances of up to 550m, and single-mode fiber models support distances of up to 80km. The FlexPoint OC12FF features descriptions of the LED indicators on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power and the detection of devices attached to the fiber ports. FlexPoint modules can be mounted utilizing optional wallmounting hardware or with DIN-rail mounting brackets They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-mode to Multimode Fiber Converters for OC-12 and STM-4 - FlexPoint™ OC12FF - Omnitron Systems Technology, Inc.
Irvine, CA, USA
Single-mode to Multimode Fiber Converters for OC-12 and STM-4
FlexPoint™ OC12FF
Single-mode to Multimode Fiber Converters for OC-12 and STM-4 FlexPoint™ OC12FF
The FlexPoint OC12FF is a protocol-transparent fiber converter that provides reliable and cost-effective extension of network distances by connecting multimode fiber networks or devices over single-mode fiber cabling. No manual configuration is required with the plug-and-play FlexPoint OC12FF. Connect the fiber cables to the appropriate interface and the installation is complete. The fiber port operates at 1310nm or 1550nm and features SC connectors. Multimode fiber models support distances of up to 550m, and single-mode fiber models support distances of up to 80km. The FlexPoint OC12FF features descriptions of the LED indicators on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power and the detection of devices attached to the fiber ports. FlexPoint modules can be mounted utilizing optional wallmounting hardware or with DIN-rail mounting brackets They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.

The FlexPoint OC12FF is a protocol-transparent fiber converter that provides reliable and cost-effective extension of network distances by connecting multimode fiber networks or devices over single-mode fiber cabling.

No manual configuration is required with the plug-and-play FlexPoint OC12FF. Connect the fiber cables to the appropriate interface and the installation is complete.

The fiber port operates at 1310nm or 1550nm and features SC connectors. Multimode fiber models support distances of up to 550m, and single-mode fiber models support distances of up to 80km.

The FlexPoint OC12FF features descriptions of the LED indicators on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power and the detection of devices attached to the fiber ports.

FlexPoint modules can be mounted utilizing optional wallmounting hardware or with DIN-rail mounting brackets They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis.

FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector.

The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow.

FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number FlexPoint™ OC12FF
Product Name Single-mode to Multimode Fiber Converters for OC-12 and STM-4
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details
Ethernet to RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Connector RJ-45
View Details
Display-port Male To HDMI Female Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Female
View Details