Omnitron Systems Technology, Inc. Single-mode to Multimode Fiber Converters for Gigabit Ethernet FlexPoint™ 1000FF

Description
The FlexPoint 1000FF is a protocol-transparent fiber converter that provides reliable and cost-effective extension of network distances by connecting multimode fiber networks or devices over single-mode fiber cabling. No manual configuration is required with the plug-and-play FlexPoint 1000FF. Connect the fiber cables to the appropriate interface and the installation is complete. The FlexPoint 1000FF is designed to operate with a constant rate signal between 500Mbps to 1250Mbps allowing the converter to be used in Ethernet networks as well as other fiber-to-fiber protocol applications. The fiber port operates at 850nm, 1310nm or 1550nm and features SC connectors. Multimode fiber models support distances of up to 550m, and single-mode fiber models support distances of up to 80km. Descriptions of the LED indicators are provided on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power and the detection of devices attached to the fiber ports. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
Datasheet
Description
The FlexPoint 1000FF is a protocol-transparent fiber converter that provides reliable and cost-effective extension of network distances by connecting multimode fiber networks or devices over single-mode fiber cabling. No manual configuration is required with the plug-and-play FlexPoint 1000FF. Connect the fiber cables to the appropriate interface and the installation is complete. The FlexPoint 1000FF is designed to operate with a constant rate signal between 500Mbps to 1250Mbps allowing the converter to be used in Ethernet networks as well as other fiber-to-fiber protocol applications. The fiber port operates at 850nm, 1310nm or 1550nm and features SC connectors. Multimode fiber models support distances of up to 550m, and single-mode fiber models support distances of up to 80km. Descriptions of the LED indicators are provided on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power and the detection of devices attached to the fiber ports. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-mode to Multimode Fiber Converters for Gigabit Ethernet - FlexPoint™ 1000FF - Omnitron Systems Technology, Inc.
Irvine, CA, USA
Single-mode to Multimode Fiber Converters for Gigabit Ethernet
FlexPoint™ 1000FF
Single-mode to Multimode Fiber Converters for Gigabit Ethernet FlexPoint™ 1000FF
The FlexPoint 1000FF is a protocol-transparent fiber converter that provides reliable and cost-effective extension of network distances by connecting multimode fiber networks or devices over single-mode fiber cabling. No manual configuration is required with the plug-and-play FlexPoint 1000FF. Connect the fiber cables to the appropriate interface and the installation is complete. The FlexPoint 1000FF is designed to operate with a constant rate signal between 500Mbps to 1250Mbps allowing the converter to be used in Ethernet networks as well as other fiber-to-fiber protocol applications. The fiber port operates at 850nm, 1310nm or 1550nm and features SC connectors. Multimode fiber models support distances of up to 550m, and single-mode fiber models support distances of up to 80km. Descriptions of the LED indicators are provided on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power and the detection of devices attached to the fiber ports. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.

The FlexPoint 1000FF is a protocol-transparent fiber converter that provides reliable and cost-effective extension of network distances by connecting multimode fiber networks or devices over single-mode fiber cabling.

No manual configuration is required with the plug-and-play FlexPoint 1000FF. Connect the fiber cables to the appropriate interface and the installation is complete.

The FlexPoint 1000FF is designed to operate with a constant rate signal between 500Mbps to 1250Mbps allowing the converter to be used in Ethernet networks as well as other fiber-to-fiber protocol applications.

The fiber port operates at 850nm, 1310nm or 1550nm and features SC connectors. Multimode fiber models support distances of up to 550m, and single-mode fiber models support distances of up to 80km.

Descriptions of the LED indicators are provided on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power and the detection of devices attached to the fiber ports.

FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis.

FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector.

The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow.

FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number FlexPoint™ 1000FF
Product Name Single-mode to Multimode Fiber Converters for Gigabit Ethernet
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-390-MM-PS-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 10/100/1000
Connector SC
View Details
Ethernet Media Converters - 640483 - RS Components, Ltd.
Specs
Operating Temperature 85 C (185 F)
Connector Ethernet
View Details
Media Converter - SHACK™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network Single Mode
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-P - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details