Omnitron Systems Technology, Inc. 10/100/1000BASE-T UTP to 1000BASE-X or 100BASE-X Managed Ethernet VLAN Media Converter iConverter® GX/T2

Description
The iConverter GX/T2 is a 10/100/1000BASE-T copper to 100BASE-X or 1000BASE-X fiber media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter GX/T2 supports jumbo frames up to 10,240 bytes. The GX/T2 is used for conversion from a 10/100/1000 copper to Fast Ethernet or Gigabit Ethernet fiber, and supports both 100BASE-X and 1000BASE-X Small Form Pluggable (SFP) transceivers. This simplifies inventory management in large campus networks with multiple data rates, and demarcation extension for different Ethernet telecom services. SFP transceivers also enable adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure. The GX/T2 fixed fiber models support 1000BASE-X over multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors.The RJ-45 port supports 10/100/1000 and Half/Full-Duplex auto-negotiation with both hardware and software manual override controls. The GX/T2 features user-selectable Link Propagate and Link Segment modes to facilitate quick fault detection, isolation and reporting. Advanced features on the chassis plug-in module include IEEE 802.1Q VLAN and 802.1p Quality of Service prioritization standards, and Port Access Control, which provides the ability to enable or disable individual ports to control delivery of services. The GX/T2 also supports port-level MIB statistics reporting real-time packet statistics to provide performance and operational monitoring. The GX/T2 chassis plug-in module also features two Gigabit Ethernet backplane ports for connectivity to adjacent iConverter modules in a chassis for multi-port and multi-service configurations. The hot-swappable plug-in module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The standalone GX/T2 can be wall-mounted and is DC powered. It can be ordered with an external AC to DC power adapter, or it can be DC powered using a 2-pin terminal connector.
Datasheet
Description
The iConverter GX/T2 is a 10/100/1000BASE-T copper to 100BASE-X or 1000BASE-X fiber media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter GX/T2 supports jumbo frames up to 10,240 bytes. The GX/T2 is used for conversion from a 10/100/1000 copper to Fast Ethernet or Gigabit Ethernet fiber, and supports both 100BASE-X and 1000BASE-X Small Form Pluggable (SFP) transceivers. This simplifies inventory management in large campus networks with multiple data rates, and demarcation extension for different Ethernet telecom services. SFP transceivers also enable adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure. The GX/T2 fixed fiber models support 1000BASE-X over multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors.The RJ-45 port supports 10/100/1000 and Half/Full-Duplex auto-negotiation with both hardware and software manual override controls. The GX/T2 features user-selectable Link Propagate and Link Segment modes to facilitate quick fault detection, isolation and reporting. Advanced features on the chassis plug-in module include IEEE 802.1Q VLAN and 802.1p Quality of Service prioritization standards, and Port Access Control, which provides the ability to enable or disable individual ports to control delivery of services. The GX/T2 also supports port-level MIB statistics reporting real-time packet statistics to provide performance and operational monitoring. The GX/T2 chassis plug-in module also features two Gigabit Ethernet backplane ports for connectivity to adjacent iConverter modules in a chassis for multi-port and multi-service configurations. The hot-swappable plug-in module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The standalone GX/T2 can be wall-mounted and is DC powered. It can be ordered with an external AC to DC power adapter, or it can be DC powered using a 2-pin terminal connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100/1000BASE-T UTP to 1000BASE-X or 100BASE-X Managed Ethernet VLAN Media Converter - iConverter® GX/T2 - Omnitron Systems Technology, Inc.
Irvine, CA, USA
10/100/1000BASE-T UTP to 1000BASE-X or 100BASE-X Managed Ethernet VLAN Media Converter
iConverter® GX/T2
10/100/1000BASE-T UTP to 1000BASE-X or 100BASE-X Managed Ethernet VLAN Media Converter iConverter® GX/T2
The iConverter GX/T2 is a 10/100/1000BASE-T copper to 100BASE-X or 1000BASE-X fiber media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter GX/T2 supports jumbo frames up to 10,240 bytes. The GX/T2 is used for conversion from a 10/100/1000 copper to Fast Ethernet or Gigabit Ethernet fiber, and supports both 100BASE-X and 1000BASE-X Small Form Pluggable (SFP) transceivers. This simplifies inventory management in large campus networks with multiple data rates, and demarcation extension for different Ethernet telecom services. SFP transceivers also enable adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure. The GX/T2 fixed fiber models support 1000BASE-X over multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors.The RJ-45 port supports 10/100/1000 and Half/Full-Duplex auto-negotiation with both hardware and software manual override controls. The GX/T2 features user-selectable Link Propagate and Link Segment modes to facilitate quick fault detection, isolation and reporting. Advanced features on the chassis plug-in module include IEEE 802.1Q VLAN and 802.1p Quality of Service prioritization standards, and Port Access Control, which provides the ability to enable or disable individual ports to control delivery of services. The GX/T2 also supports port-level MIB statistics reporting real-time packet statistics to provide performance and operational monitoring. The GX/T2 chassis plug-in module also features two Gigabit Ethernet backplane ports for connectivity to adjacent iConverter modules in a chassis for multi-port and multi-service configurations. The hot-swappable plug-in module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The standalone GX/T2 can be wall-mounted and is DC powered. It can be ordered with an external AC to DC power adapter, or it can be DC powered using a 2-pin terminal connector.

The iConverter GX/T2 is a 10/100/1000BASE-T copper to 100BASE-X or 1000BASE-X fiber media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter GX/T2 supports jumbo frames up to 10,240 bytes.

The GX/T2 is used for conversion from a 10/100/1000 copper to Fast Ethernet or Gigabit Ethernet fiber, and supports both 100BASE-X and 1000BASE-X Small Form Pluggable (SFP) transceivers. This simplifies inventory management in large campus networks with multiple data rates, and demarcation extension for different Ethernet telecom services. SFP transceivers also enable adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) technology to increase the bandwidth capacity of fiber infrastructure.

The GX/T2 fixed fiber models support 1000BASE-X over multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors.The RJ-45 port supports 10/100/1000 and Half/Full-Duplex auto-negotiation with both hardware and software manual override controls.

The GX/T2 features user-selectable Link Propagate and Link Segment modes to facilitate quick fault detection, isolation and reporting.

Advanced features on the chassis plug-in module include IEEE 802.1Q VLAN and 802.1p Quality of Service prioritization standards, and Port Access Control, which provides the ability to enable or disable individual ports to control delivery of services. The GX/T2 also supports port-level MIB statistics reporting real-time packet statistics to provide performance and operational monitoring.

The GX/T2 chassis plug-in module also features two Gigabit Ethernet backplane ports for connectivity to adjacent iConverter modules in a chassis for multi-port and multi-service configurations.

The hot-swappable plug-in module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input.

The standalone GX/T2 can be wall-mounted and is DC powered. It can be ordered with an external AC to DC power adapter, or it can be DC powered using a 2-pin terminal connector.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number iConverter® GX/T2
Product Name 10/100/1000BASE-T UTP to 1000BASE-X or 100BASE-X Managed Ethernet VLAN Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-370I-SE-B-ND - DigiKey
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Connector SC
Cable Length 40000 m (43745 yd)
View Details
Ethernet Media Converters - 1385596 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector RJ-45; Lc, rj45
View Details
Media Converter - SHACK™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network Single Mode
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details