Omnitron Systems Technology, Inc. 10/100 RJ-45 to Fast Ethernet Fiber Media Converter FlexPoint™ 10/100

Description
The FlexPoint 10/100 is a modular 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 10/100 features a 10/100 auto-sensing RJ-45 port that adjusts to the highest level of performance supported by the attached device. An override switch provides manual control over the 10/100 operation of the RJ-45 port and the Half/Full-Duplex operation of both the fiber and RJ-45 ports. When configured for auto-negotiation, the RJ-45 port automatically detects and sets MDI/MDI-X crossover. When configured for manual operation, the FlexPoint 10/100 features a manual switch to provide the MDI/MDI-X crossover. The fiber port supports fixed-fiber connectors (SC, ST or LC) and Small Form Pluggable (SFP) transceivers, enabling easy adaptability to different fiber types, distances and wavelengths. The FlexPoint 10/100 supports multimode, single-mode, single-mode single-fiber, in standard and CWDM wavelengths. Manual switch settings and LED indicators with on-the-label descriptions enable easy configuration to legacy devices or specific network requirements. The LEDs report the availability of power, port activity and link status, speed and duplex modes. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, 2-pin DC terminal connector or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
Datasheet
Description
The FlexPoint 10/100 is a modular 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 10/100 features a 10/100 auto-sensing RJ-45 port that adjusts to the highest level of performance supported by the attached device. An override switch provides manual control over the 10/100 operation of the RJ-45 port and the Half/Full-Duplex operation of both the fiber and RJ-45 ports. When configured for auto-negotiation, the RJ-45 port automatically detects and sets MDI/MDI-X crossover. When configured for manual operation, the FlexPoint 10/100 features a manual switch to provide the MDI/MDI-X crossover. The fiber port supports fixed-fiber connectors (SC, ST or LC) and Small Form Pluggable (SFP) transceivers, enabling easy adaptability to different fiber types, distances and wavelengths. The FlexPoint 10/100 supports multimode, single-mode, single-mode single-fiber, in standard and CWDM wavelengths. Manual switch settings and LED indicators with on-the-label descriptions enable easy configuration to legacy devices or specific network requirements. The LEDs report the availability of power, port activity and link status, speed and duplex modes. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, 2-pin DC terminal connector or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 RJ-45 to Fast Ethernet Fiber Media Converter - FlexPoint™ 10/100 - Omnitron Systems Technology, Inc.
Irvine, CA, USA
10/100 RJ-45 to Fast Ethernet Fiber Media Converter
FlexPoint™ 10/100
10/100 RJ-45 to Fast Ethernet Fiber Media Converter FlexPoint™ 10/100
The FlexPoint 10/100 is a modular 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 10/100 features a 10/100 auto-sensing RJ-45 port that adjusts to the highest level of performance supported by the attached device. An override switch provides manual control over the 10/100 operation of the RJ-45 port and the Half/Full-Duplex operation of both the fiber and RJ-45 ports. When configured for auto-negotiation, the RJ-45 port automatically detects and sets MDI/MDI-X crossover. When configured for manual operation, the FlexPoint 10/100 features a manual switch to provide the MDI/MDI-X crossover. The fiber port supports fixed-fiber connectors (SC, ST or LC) and Small Form Pluggable (SFP) transceivers, enabling easy adaptability to different fiber types, distances and wavelengths. The FlexPoint 10/100 supports multimode, single-mode, single-mode single-fiber, in standard and CWDM wavelengths. Manual switch settings and LED indicators with on-the-label descriptions enable easy configuration to legacy devices or specific network requirements. The LEDs report the availability of power, port activity and link status, speed and duplex modes. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, 2-pin DC terminal connector or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.

The FlexPoint 10/100 is a modular 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension.

The FlexPoint 10/100 features a 10/100 auto-sensing RJ-45 port that adjusts to the highest level of performance supported by the attached device. An override switch provides manual control over the 10/100 operation of the RJ-45 port and the Half/Full-Duplex operation of both the fiber and RJ-45 ports.

When configured for auto-negotiation, the RJ-45 port automatically detects and sets MDI/MDI-X crossover. When configured for manual operation, the FlexPoint 10/100 features a manual switch to provide the MDI/MDI-X crossover.

The fiber port supports fixed-fiber connectors (SC, ST or LC) and Small Form Pluggable (SFP) transceivers, enabling easy adaptability to different fiber types, distances and wavelengths. The FlexPoint 10/100 supports multimode, single-mode, single-mode single-fiber, in standard and CWDM wavelengths.

Manual switch settings and LED indicators with on-the-label descriptions enable easy configuration to legacy devices or specific network requirements. The LEDs report the availability of power, port activity and link status, speed and duplex modes.

FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis.

FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, 2-pin DC terminal connector or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector.

The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow.

FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number FlexPoint™ 10/100
Product Name 10/100 RJ-45 to Fast Ethernet Fiber Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

100Base-T RJ45 SFP Module w/ Wide Temp - SFP-FTX-RJ45I-AE - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Media Converters - 2565301 - RS Components, Ltd.
Specs
Operating Temperature 40 C (104 F)
Connector RJ-45; 10/100/1000 Base T, RJ45
View Details
Media Converter - Ethernet - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details