Omnitron Systems Technology, Inc. 10BASE-T to 10BASE-FL Managed Ethernet Media Converter iConverter® 10FL/T

Description
The iConverter 10FL/T managed media converters are members of the modular iConverter product family, and provide 10BASE-T copper to 10BASE-FL fiber conversion. The iConverter 10FL/T models support multimode and singlemode dual fiber with ST, SC and LC connectors; and singlemode single-fiber with SC connectors. The RJ-45 port supports 10BASE-T in either Half or Full-Duplex mode. A UTP crossover switch eliminates the need for a crossover cable and facilitates connectivity to network equipment such as hubs, switches and workstations. The 10FL/T features user-selectable Link Propagate and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting. iConverter 10FL/T modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rackmountable chassis (19-inch or 23-inch). They can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.
Datasheet
Description
The iConverter 10FL/T managed media converters are members of the modular iConverter product family, and provide 10BASE-T copper to 10BASE-FL fiber conversion. The iConverter 10FL/T models support multimode and singlemode dual fiber with ST, SC and LC connectors; and singlemode single-fiber with SC connectors. The RJ-45 port supports 10BASE-T in either Half or Full-Duplex mode. A UTP crossover switch eliminates the need for a crossover cable and facilitates connectivity to network equipment such as hubs, switches and workstations. The 10FL/T features user-selectable Link Propagate and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting. iConverter 10FL/T modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rackmountable chassis (19-inch or 23-inch). They can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10BASE-T to 10BASE-FL Managed Ethernet Media Converter - iConverter® 10FL/T - Omnitron Systems Technology, Inc.
Irvine, CA, USA
10BASE-T to 10BASE-FL Managed Ethernet Media Converter
iConverter® 10FL/T
10BASE-T to 10BASE-FL Managed Ethernet Media Converter iConverter® 10FL/T
The iConverter 10FL/T managed media converters are members of the modular iConverter product family, and provide 10BASE-T copper to 10BASE-FL fiber conversion. The iConverter 10FL/T models support multimode and singlemode dual fiber with ST, SC and LC connectors; and singlemode single-fiber with SC connectors. The RJ-45 port supports 10BASE-T in either Half or Full-Duplex mode. A UTP crossover switch eliminates the need for a crossover cable and facilitates connectivity to network equipment such as hubs, switches and workstations. The 10FL/T features user-selectable Link Propagate and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting. iConverter 10FL/T modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rackmountable chassis (19-inch or 23-inch). They can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.

The iConverter 10FL/T managed media converters are members of the modular iConverter product family, and provide 10BASE-T copper to 10BASE-FL fiber conversion.

The iConverter 10FL/T models support multimode and singlemode dual fiber with ST, SC and LC connectors; and singlemode single-fiber with SC connectors. The RJ-45 port supports 10BASE-T in either Half or Full-Duplex mode. A UTP crossover switch eliminates the need for a crossover cable and facilitates connectivity to network equipment such as hubs, switches and workstations.

The 10FL/T features user-selectable Link Propagate and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting.

iConverter 10FL/T modules are hot-swappable and can be mounted in a 19-Module (2U high) or 5-Module (1U high) rackmountable chassis (19-inch or 23-inch). They can also be mounted in a 2-Module AC or 18 to 60VDC powered chassis, or in a 1-Module AC or DC powered chassis.

The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number iConverter® 10FL/T
Product Name 10BASE-T to 10BASE-FL Managed Ethernet Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - SERBAL™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -30 to 55 C (-22 to 131 F)
Network Single Mode; Fiber Media
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details
High-Speed Ethernet with RS485 Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details
Displayport Male To HDMI Male 4K Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Male 4K
View Details