Omnitron Systems Technology, Inc. Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
The FlexSwitch™ 2X4GT is a six-port Ethernet switch with four 10/100/1000 RJ-45 ports, one 10G (10GBASE-R) SFP+ or XFP fiber port, and one RJ-45 port that auto-negotiates to Gigabit or...
The iConverter 10/100M2 is a carrier-grade Network Interface Device (NID) that provides 10/100 copper to Fast Ethernet fiber media conversion with integrated management. For Service Providers, the 10/100M2 NID provides...
The iConverter 2FXM2 is a carrier-grade Network Interface Device (NID) that provides Fast Ethernet fiber to fiber media conversion with integrated management. For Service Providers, the 2FXM2 NID provides MEF...
The iConverter 2GXM2 is a carrier-grade Network Interface Device (NID) that provides Gigabit Ethernet fiber to fiber media conversion with integrated management. For Service Providers, the 2GXM2 NID provides MEF...
The iConverter 4xT1/E1 MUX multiplexs up to four T1/E1s and an optional 10/100 Ethernet onto a fiber optic transport link. The unmanaged T1/E1 Multiplexer provides an easy-to-use and cost-effective multi-service...
The iConverter 4xT1/E1 MUX/M multiplexes up to four T1/E1s and Ethernet onto a fiber optic transport link, and features remote management testing and configuration capabilities. The iConverter 4xT1/E1 MUX/M operates...
The iConverter GM3 is a flexible and cost-effective Network Interface Device (NID) with Service Operations, Administration and Maintenance (OAM), and Link OAM capabilities. The GM3 provides Carrier Ethernet service demarcation...
The iConverter GX/TM2 is a carrier-grade Network Interface Device (NID) that provides 10/100/1000 copper to Gigabit Ethernet fiber media conversion with integrated management. For Service Providers, the GX/TM2 NID provides...
The iConverter GX/X managed two-port Gigabit Ethernet switch and fiber converter is a member of the modular iConverter product family. The GX/X provides single-mode to multimode fiber conversion for extending...
The iConverter HybridNID® is a Network Interface Device that enables the delivery of Carrier Ethernet 2.0 E-Access services across multiple-operator networks. With the iConverter HybridNID installed at the customer premises...
The iConverter microNID is a low-latency, compact and cost-effective Network Interface Device (NID) that provides service activation testing, fault and performance monitoring. The two-port microNID enables the delivery of service-assured...
The iConverter Modular T1/E1 Multiplexer transports up to sixteen T1/E1 circuits and 10/100/1000 Ethernet over point-to-point fiber, CWDM channel or Ethernet Virtual Connection (EVC). This flexible and scalable system is...
The iConverter SFP-NID is a Small Form Pluggable (SFP) Gigabit optical Network Interface Device (NID). It enables Service Providers to deliver low-latency, SLA-guaranteed Business Ethernet, 4G/LTE macro cell and metro/small...
The iConverter T1/E1 MUX/M multiplexes up to sixteen T1 or E1 circuits and one 10/100/1000 Ethernet service onto a fiber optic transport link, and features remote management testing and configuration...
The iConverter® GM4 is a Network Interface Device (NID) that delivers advanced Carrier Ethernet 2.0 services and provides demarcation at the edges of a network. The GM4 enables rapid service...
The iConverter® GM4 PoE Network Interface Devices (NID) deliver advanced Carrier Ethernet 2.0 services and provide integrated Power over Ethernet (PoE) at the demarcation. GM4 PoE NIDs function as PoE...
The iConverter® XM5 Aggregation Demarcation Device provides aggregation and demarcation for Carrier Ethernet 2.0 services. The XM5 Aggregation Demarcation Device supports the latest carrier-class Ethernet Service OAM, testing and protection...
The iConverter® XM5 is a 10G Network Interface Device (NID) that provides service demarcation and aggregation for Carrier Ethernet 2.0 services. The XM5 provides comprehensive support of the latest carrier-class...
The iConverter® XM5-1G is a multi-port Gigabit Network Interface Device (NID) that provides service demarcation and aggregation for Carrier Ethernet 2.0 services. The XM5-1G provides comprehensive support of the latest...
The OmniConverter GPoE+/M is a managed Ethernet switch that features one or two 1000BASE-X Gigabit fiber ports and four or eight 10/100/1000BASE-T RJ-45 Power Sourcing Power-over-Ethernet (PoE and PoE+) ports.
The OmniConverter GPoE+/Sx is a unmanaged Ethernet switch that features one or two 1000BASE-X Gigabit fiber ports and four or eight 10/100/1000BASE-T RJ-45 Power Sourcing Power-over-Ethernet (PoE and PoE+) ports.
The RuggedNet GPoE+/Mi is an industrial ruggedized and temperature-hardened Ethernet switch that features one or two 1000BASE-X Gigabit fiber ports and four or eight 10/100/1000BASE-T RJ-45 Power Sourcing Power-over-Ethernet (PoE...
The RuggedNet GPoE+/Si is a ruggedized and temperature-hardened unmanaged Ethernet switch that features one or two 1000BASE-X Gigabit fiber ports and four or eight 10/100/1000BASE-T RJ-45 Power Sourcing Power-over-Ethernet (PoE...