Omnitron Systems Technology, Inc. 10Mbps Coax to Fiber Media Converter FlexPoint™ 10FL/2

Description
The FlexPoint 10FL/2 is a 10BASE-FL fiber to 10BASE-2 coax media converter. The FlexPoint 10FL/2 connects and extends coax segments via fiber. No manual configuration is required with the plug-and-play FlexPoint 10FL/2. Connect the fiber and coax cables and the installation is complete. The fiber port operates at 850nm or 1310nm and features ST connectors. Multimode fiber models support distances of up to 5km, and the single-mode fiber model supports distances up to 30km. The FlexPoint 10FL/2 features a BNC connector supporting 50 ohm cabling with distances up to 185m. Per IEEE 802.3 standard, up to 30 workstations can be attached to the coax segment. A termination switch provides a convenient 50 ohm cable termination. Descriptions of the LED indicators are provided on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power, port activity and link status, collision and jabbers. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
Datasheet
Description
The FlexPoint 10FL/2 is a 10BASE-FL fiber to 10BASE-2 coax media converter. The FlexPoint 10FL/2 connects and extends coax segments via fiber. No manual configuration is required with the plug-and-play FlexPoint 10FL/2. Connect the fiber and coax cables and the installation is complete. The fiber port operates at 850nm or 1310nm and features ST connectors. Multimode fiber models support distances of up to 5km, and the single-mode fiber model supports distances up to 30km. The FlexPoint 10FL/2 features a BNC connector supporting 50 ohm cabling with distances up to 185m. Per IEEE 802.3 standard, up to 30 workstations can be attached to the coax segment. A termination switch provides a convenient 50 ohm cable termination. Descriptions of the LED indicators are provided on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power, port activity and link status, collision and jabbers. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10Mbps Coax to Fiber Media Converter - FlexPoint™ 10FL/2 - Omnitron Systems Technology, Inc.
Irvine, CA, USA
10Mbps Coax to Fiber Media Converter
FlexPoint™ 10FL/2
10Mbps Coax to Fiber Media Converter FlexPoint™ 10FL/2
The FlexPoint 10FL/2 is a 10BASE-FL fiber to 10BASE-2 coax media converter. The FlexPoint 10FL/2 connects and extends coax segments via fiber. No manual configuration is required with the plug-and-play FlexPoint 10FL/2. Connect the fiber and coax cables and the installation is complete. The fiber port operates at 850nm or 1310nm and features ST connectors. Multimode fiber models support distances of up to 5km, and the single-mode fiber model supports distances up to 30km. The FlexPoint 10FL/2 features a BNC connector supporting 50 ohm cabling with distances up to 185m. Per IEEE 802.3 standard, up to 30 workstations can be attached to the coax segment. A termination switch provides a convenient 50 ohm cable termination. Descriptions of the LED indicators are provided on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power, port activity and link status, collision and jabbers. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.

The FlexPoint 10FL/2 is a 10BASE-FL fiber to 10BASE-2 coax media converter. The FlexPoint 10FL/2 connects and extends coax segments via fiber.

No manual configuration is required with the plug-and-play FlexPoint 10FL/2. Connect the fiber and coax cables and the installation is complete.

The fiber port operates at 850nm or 1310nm and features ST connectors. Multimode fiber models support distances of up to 5km, and the single-mode fiber model supports distances up to 30km.

The FlexPoint 10FL/2 features a BNC connector supporting 50 ohm cabling with distances up to 185m. Per IEEE 802.3 standard, up to 30 workstations can be attached to the coax segment. A termination switch provides a convenient 50 ohm cable termination.

Descriptions of the LED indicators are provided on the label for easy in-the-field installation and maintenance. The LEDs report the availability of power, port activity and link status, collision and jabbers.

FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis.

FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector.

The wide variety of FlexPoint mounting and power options provide flexible upgrade paths as network requirements change and grow.

FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number FlexPoint™ 10FL/2
Product Name 10Mbps Coax to Fiber Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-450-M8ST-US-A-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 10/100
Connector ST
View Details
Ethernet Media Converters - 640480 - RS Components, Ltd.
Specs
Connector RJ-45; RJ45
View Details
Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details