Omnitron Systems Technology, Inc. 10/100/1000BASE-T to 100/1000BASE-X 2-Channel Ethernet Media Converter iConverter® 2GXT

Description
iConverter 2GXT Ethernet fiber media converters are members of the modular iConverter Multi-Service Platform. The 2GXT is a dual-channel media converter and four-port switch with two 10/100/1000BASE-T RJ-45 ports and two Small Form Pluggable (SFP) ports. The dual SFP fiber ports can be configured to provide 1:1 uplink protection with less than 50ms switchover when the 2GXT is deployed as a four-port switch. The 2GXT supports both 100BASE-X and 1000BASE-X SFPs to provide flexible connectivity to Fast Ethernet or Gigabit networks, and simplifies inventory management in large Enterprise and Telecom networks with multiple data rates. The SFPs also enable adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) to increase the capacity of fiber infrastructure. The RJ-45 port supports 10/100/1000 and Half/Full-Duplex auto-negotiation with both hardware and software manual override controls. iConverter 2GXT media converters are available as compact, unmanaged standalone units, or chassis plug-in modules that can be managed with a management module installed in the chassis. The hot-swappable plug-in module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The 2GXT also features two Gigabit Ethernet backplane ports for connectivity to adjacent iConverter modules in a chassis for multi-port and multi-service configurations. Deploying 2GXT plug-in modules configured as dual-channel media converters in an iConverter chassis provides high-density fiber distribution from copper switch equipment, with twice the ports of conventional media converters. For example, installing 2GXT modules in an iConverter 19-Module chassis provides thirty eight fiber runs from only 2U of rack space. Advanced features include IEEE 802.1Q VLAN and 802.1p Quality of Service prioritization, and Port Access Control, which provides the ability to enable or disable individual ports to control delivery of services. The 2GXT also supports port-level MIB statistics, and reporting real-time packet statistics to provide performance and operational monitoring. Temperature hardened models are available, and the 2GXT can be DIN-rail mounted with an optional mounting bracket for industrial applications and outdoor deployments. The 2GXT features user-selectable Link Propagate and Link Segment modes to facilitate quick fault detection, isolation and reporting.
Datasheet
Description
iConverter 2GXT Ethernet fiber media converters are members of the modular iConverter Multi-Service Platform. The 2GXT is a dual-channel media converter and four-port switch with two 10/100/1000BASE-T RJ-45 ports and two Small Form Pluggable (SFP) ports. The dual SFP fiber ports can be configured to provide 1:1 uplink protection with less than 50ms switchover when the 2GXT is deployed as a four-port switch. The 2GXT supports both 100BASE-X and 1000BASE-X SFPs to provide flexible connectivity to Fast Ethernet or Gigabit networks, and simplifies inventory management in large Enterprise and Telecom networks with multiple data rates. The SFPs also enable adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) to increase the capacity of fiber infrastructure. The RJ-45 port supports 10/100/1000 and Half/Full-Duplex auto-negotiation with both hardware and software manual override controls. iConverter 2GXT media converters are available as compact, unmanaged standalone units, or chassis plug-in modules that can be managed with a management module installed in the chassis. The hot-swappable plug-in module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The 2GXT also features two Gigabit Ethernet backplane ports for connectivity to adjacent iConverter modules in a chassis for multi-port and multi-service configurations. Deploying 2GXT plug-in modules configured as dual-channel media converters in an iConverter chassis provides high-density fiber distribution from copper switch equipment, with twice the ports of conventional media converters. For example, installing 2GXT modules in an iConverter 19-Module chassis provides thirty eight fiber runs from only 2U of rack space. Advanced features include IEEE 802.1Q VLAN and 802.1p Quality of Service prioritization, and Port Access Control, which provides the ability to enable or disable individual ports to control delivery of services. The 2GXT also supports port-level MIB statistics, and reporting real-time packet statistics to provide performance and operational monitoring. Temperature hardened models are available, and the 2GXT can be DIN-rail mounted with an optional mounting bracket for industrial applications and outdoor deployments. The 2GXT features user-selectable Link Propagate and Link Segment modes to facilitate quick fault detection, isolation and reporting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100/1000BASE-T to 100/1000BASE-X 2-Channel Ethernet Media Converter - iConverter® 2GXT - Omnitron Systems Technology, Inc.
Irvine, CA, USA
10/100/1000BASE-T to 100/1000BASE-X 2-Channel Ethernet Media Converter
iConverter® 2GXT
10/100/1000BASE-T to 100/1000BASE-X 2-Channel Ethernet Media Converter iConverter® 2GXT
iConverter 2GXT Ethernet fiber media converters are members of the modular iConverter Multi-Service Platform. The 2GXT is a dual-channel media converter and four-port switch with two 10/100/1000BASE-T RJ-45 ports and two Small Form Pluggable (SFP) ports. The dual SFP fiber ports can be configured to provide 1:1 uplink protection with less than 50ms switchover when the 2GXT is deployed as a four-port switch. The 2GXT supports both 100BASE-X and 1000BASE-X SFPs to provide flexible connectivity to Fast Ethernet or Gigabit networks, and simplifies inventory management in large Enterprise and Telecom networks with multiple data rates. The SFPs also enable adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) to increase the capacity of fiber infrastructure. The RJ-45 port supports 10/100/1000 and Half/Full-Duplex auto-negotiation with both hardware and software manual override controls. iConverter 2GXT media converters are available as compact, unmanaged standalone units, or chassis plug-in modules that can be managed with a management module installed in the chassis. The hot-swappable plug-in module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The 2GXT also features two Gigabit Ethernet backplane ports for connectivity to adjacent iConverter modules in a chassis for multi-port and multi-service configurations. Deploying 2GXT plug-in modules configured as dual-channel media converters in an iConverter chassis provides high-density fiber distribution from copper switch equipment, with twice the ports of conventional media converters. For example, installing 2GXT modules in an iConverter 19-Module chassis provides thirty eight fiber runs from only 2U of rack space. Advanced features include IEEE 802.1Q VLAN and 802.1p Quality of Service prioritization, and Port Access Control, which provides the ability to enable or disable individual ports to control delivery of services. The 2GXT also supports port-level MIB statistics, and reporting real-time packet statistics to provide performance and operational monitoring. Temperature hardened models are available, and the 2GXT can be DIN-rail mounted with an optional mounting bracket for industrial applications and outdoor deployments. The 2GXT features user-selectable Link Propagate and Link Segment modes to facilitate quick fault detection, isolation and reporting.

iConverter 2GXT Ethernet fiber media converters are members of the modular iConverter Multi-Service Platform. The 2GXT is a dual-channel media converter and four-port switch with two 10/100/1000BASE-T RJ-45 ports and two Small Form Pluggable (SFP) ports. The dual SFP fiber ports can be configured to provide 1:1 uplink protection with less than 50ms switchover when the 2GXT is deployed as a four-port switch.

The 2GXT supports both 100BASE-X and 1000BASE-X SFPs to provide flexible connectivity to Fast Ethernet or Gigabit networks, and simplifies inventory management in large Enterprise and Telecom networks with multiple data rates. The SFPs also enable adaptability to different fiber types and distances, and support Coarse Wave Division Multiplexing (CWDM) to increase the capacity of fiber infrastructure.

The RJ-45 port supports 10/100/1000 and Half/Full-Duplex auto-negotiation with both hardware and software manual override controls.

iConverter 2GXT media converters are available as compact, unmanaged standalone units, or chassis plug-in modules that can be managed with a management module installed in the chassis. The hot-swappable plug-in module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input.

The 2GXT also features two Gigabit Ethernet backplane ports for connectivity to adjacent iConverter modules in a chassis for multi-port and multi-service configurations.

Deploying 2GXT plug-in modules configured as dual-channel media converters in an iConverter chassis provides high-density fiber distribution from copper switch equipment, with twice the ports of conventional media converters. For example, installing 2GXT modules in an iConverter 19-Module chassis provides thirty eight fiber runs from only 2U of rack space.

Advanced features include IEEE 802.1Q VLAN and 802.1p Quality of Service prioritization, and Port Access Control, which provides the ability to enable or disable individual ports to control delivery of services. The 2GXT also supports port-level MIB statistics, and reporting real-time packet statistics to provide performance and operational monitoring.

Temperature hardened models are available, and the 2GXT can be DIN-rail mounted with an optional mounting bracket for industrial applications and outdoor deployments.

The 2GXT features user-selectable Link Propagate and Link Segment modes to facilitate quick fault detection, isolation and reporting.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number iConverter® 2GXT
Product Name 10/100/1000BASE-T to 100/1000BASE-X 2-Channel Ethernet Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-713-ACDC-EU-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet Media Converters - 1385550 - RS Components, Ltd.
Specs
Operating Temperature 60 C (140 F)
Connector RJ-45; Lc, rj45
View Details
Media Converter - Ethernet - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details