Omnitron Systems Technology, Inc. Serial to Fiber Media Converter iConverter® X21

Description
The iConverter X21 is a X.21 or RS-530 serial-to-fiber media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter X21 supports several configuration modes to enable connections with a wide variety of X.21 and RS-530 devices. The X21 supports demanding applications where security, and performance are critical. The X21 provides the reliability and connectivity features necessary for enterprise and military applications, including controlling radar installations from remote distances. The X21 can auto-detect and configure itself to match the baud rate of the connected device up to 8.192Mbps. The X21 supports standard DCE-sourced timing and terminal timing. The X21 also supports RS-530 DCE and DTE co-directional timing, Tx and Rx data, and two control lines. An adapter cable is included to accommodate different gender connectors. The X21 features local loop-back configuration to facilitate quick link testing and installations. The X21 supports both standard and CWDM Small Form Pluggable (SFP) transceivers, enabling adaptability to different fiber types, distances and wavelengths, providing maximum flexibility across a variety of network architectures and topologies. The X21 also supports fixed-fiber multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The iConverter X21 is available as a compact, unmanaged standalone unit or as a chassis managed plug-in module. The hot-swappable plug-in module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The X21 standalone unit is available as a tabletop or wallmount unit. The tabletop model can be DIN-rail mounted using an optional DIN-rail mounting kit. Both the tabletop and the wall-mount models are DC powered and are available with an external AC to DC power adapter or a terminal connector for DC power.
Datasheet
Description
The iConverter X21 is a X.21 or RS-530 serial-to-fiber media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter X21 supports several configuration modes to enable connections with a wide variety of X.21 and RS-530 devices. The X21 supports demanding applications where security, and performance are critical. The X21 provides the reliability and connectivity features necessary for enterprise and military applications, including controlling radar installations from remote distances. The X21 can auto-detect and configure itself to match the baud rate of the connected device up to 8.192Mbps. The X21 supports standard DCE-sourced timing and terminal timing. The X21 also supports RS-530 DCE and DTE co-directional timing, Tx and Rx data, and two control lines. An adapter cable is included to accommodate different gender connectors. The X21 features local loop-back configuration to facilitate quick link testing and installations. The X21 supports both standard and CWDM Small Form Pluggable (SFP) transceivers, enabling adaptability to different fiber types, distances and wavelengths, providing maximum flexibility across a variety of network architectures and topologies. The X21 also supports fixed-fiber multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The iConverter X21 is available as a compact, unmanaged standalone unit or as a chassis managed plug-in module. The hot-swappable plug-in module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The X21 standalone unit is available as a tabletop or wallmount unit. The tabletop model can be DIN-rail mounted using an optional DIN-rail mounting kit. Both the tabletop and the wall-mount models are DC powered and are available with an external AC to DC power adapter or a terminal connector for DC power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial to Fiber Media Converter - iConverter® X21 - Omnitron Systems Technology, Inc.
Irvine, CA, USA
Serial to Fiber Media Converter
iConverter® X21
Serial to Fiber Media Converter iConverter® X21
The iConverter X21 is a X.21 or RS-530 serial-to-fiber media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter X21 supports several configuration modes to enable connections with a wide variety of X.21 and RS-530 devices. The X21 supports demanding applications where security, and performance are critical. The X21 provides the reliability and connectivity features necessary for enterprise and military applications, including controlling radar installations from remote distances. The X21 can auto-detect and configure itself to match the baud rate of the connected device up to 8.192Mbps. The X21 supports standard DCE-sourced timing and terminal timing. The X21 also supports RS-530 DCE and DTE co-directional timing, Tx and Rx data, and two control lines. An adapter cable is included to accommodate different gender connectors. The X21 features local loop-back configuration to facilitate quick link testing and installations. The X21 supports both standard and CWDM Small Form Pluggable (SFP) transceivers, enabling adaptability to different fiber types, distances and wavelengths, providing maximum flexibility across a variety of network architectures and topologies. The X21 also supports fixed-fiber multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The iConverter X21 is available as a compact, unmanaged standalone unit or as a chassis managed plug-in module. The hot-swappable plug-in module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The X21 standalone unit is available as a tabletop or wallmount unit. The tabletop model can be DIN-rail mounted using an optional DIN-rail mounting kit. Both the tabletop and the wall-mount models are DC powered and are available with an external AC to DC power adapter or a terminal connector for DC power.

The iConverter X21 is a X.21 or RS-530 serial-to-fiber media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter X21 supports several configuration modes to enable connections with a wide variety of X.21 and RS-530 devices.

The X21 supports demanding applications where security, and performance are critical. The X21 provides the reliability and connectivity features necessary for enterprise and military applications, including controlling radar installations from remote distances.

The X21 can auto-detect and configure itself to match the baud rate of the connected device up to 8.192Mbps. The X21 supports standard DCE-sourced timing and terminal timing.

The X21 also supports RS-530 DCE and DTE co-directional timing, Tx and Rx data, and two control lines. An adapter cable is included to accommodate different gender connectors.

The X21 features local loop-back configuration to facilitate quick link testing and installations.

The X21 supports both standard and CWDM Small Form Pluggable (SFP) transceivers, enabling adaptability to different fiber types, distances and wavelengths, providing maximum flexibility across a variety of network architectures and topologies.

The X21 also supports fixed-fiber multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors.

The iConverter X21 is available as a compact, unmanaged standalone unit or as a chassis managed plug-in module. The hot-swappable plug-in module can be mounted in a 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input.

The X21 standalone unit is available as a tabletop or wallmount unit. The tabletop model can be DIN-rail mounted using an optional DIN-rail mounting kit. Both the tabletop and the wall-mount models are DC powered and are available with an external AC to DC power adapter or a terminal connector for DC power.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number iConverter® X21
Product Name Serial to Fiber Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - Ethernet - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details
High-Speed Ethernet Board with USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details
Mini Display port to HDMI +VGA converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI +VGA
View Details