Omnitron Systems Technology, Inc. 100BASE-FX Single-Mode to Multimode Managed Fiber Converter iConverter® 100FF

Description
The iConverter 100FF is a Fast Ethernet fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter 100FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to singlefiber, and wavelength (850/1310 and 1310/1550) conversion. iConverter 100FF models support multimode and single-mode dual fiber with ST and SC connectors; and single-mode singlefiber with SC connectors. The multimode fiber port supports distances up to 5km and the single-mode fiber port supports distances up to 120km. The 100FF features user-selectable Link Propagate and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting. The hot-swappable plug-in module can be mounted in a high-density 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The standalone 100FF can be wall-mounted and is DC powered. It can be ordered with an external AC to DC power adapter, or it can be DC powered using a 2-pin terminal connector. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.
Datasheet
Description
The iConverter 100FF is a Fast Ethernet fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter 100FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to singlefiber, and wavelength (850/1310 and 1310/1550) conversion. iConverter 100FF models support multimode and single-mode dual fiber with ST and SC connectors; and single-mode singlefiber with SC connectors. The multimode fiber port supports distances up to 5km and the single-mode fiber port supports distances up to 120km. The 100FF features user-selectable Link Propagate and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting. The hot-swappable plug-in module can be mounted in a high-density 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The standalone 100FF can be wall-mounted and is DC powered. It can be ordered with an external AC to DC power adapter, or it can be DC powered using a 2-pin terminal connector. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100BASE-FX Single-Mode to Multimode Managed Fiber Converter - iConverter® 100FF - Omnitron Systems Technology, Inc.
Irvine, CA, USA
100BASE-FX Single-Mode to Multimode Managed Fiber Converter
iConverter® 100FF
100BASE-FX Single-Mode to Multimode Managed Fiber Converter iConverter® 100FF
The iConverter 100FF is a Fast Ethernet fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter 100FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to singlefiber, and wavelength (850/1310 and 1310/1550) conversion. iConverter 100FF models support multimode and single-mode dual fiber with ST and SC connectors; and single-mode singlefiber with SC connectors. The multimode fiber port supports distances up to 5km and the single-mode fiber port supports distances up to 120km. The 100FF features user-selectable Link Propagate and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting. The hot-swappable plug-in module can be mounted in a high-density 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input. The standalone 100FF can be wall-mounted and is DC powered. It can be ordered with an external AC to DC power adapter, or it can be DC powered using a 2-pin terminal connector. The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.

The iConverter 100FF is a Fast Ethernet fiber-to-fiber media converter available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter 100FF provides a cost-effective solution to extend fiber network distances with multimode to single-mode, dual fiber to singlefiber, and wavelength (850/1310 and 1310/1550) conversion.

iConverter 100FF models support multimode and single-mode dual fiber with ST and SC connectors; and single-mode singlefiber with SC connectors. The multimode fiber port supports distances up to 5km and the single-mode fiber port supports distances up to 120km.

The 100FF features user-selectable Link Propagate and Remote Fault Detection modes to facilitate quick fault detection, isolation and reporting.

The hot-swappable plug-in module can be mounted in a high-density 19 or 5-Module chassis with redundant AC and DC power supplies. It can also be mounted in a 2-Module AC or DC powered chassis, or in a 1-Module chassis with AC or DC power input.

The standalone 100FF can be wall-mounted and is DC powered. It can be ordered with an external AC to DC power adapter, or it can be DC powered using a 2-pin terminal connector.

The iConverter Multi-Service Platform consists of Network Interface Devices, T1/E1 multiplexers, CWDM multiplexers and managed media converters that combine to deliver Carrier Ethernet and TDM services over fiber or CWDM wavelengths. This flexible architecture supports a wide variety of configurations for scalable and reliable fiber connectivity in Service Provider and Enterprise networks.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Network Media Converters
Product Number iConverter® 100FF
Product Name 100BASE-FX Single-Mode to Multimode Managed Fiber Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-380-SFP-PS-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network SFP
Connector SFP
View Details
Ethernet Media Converters - 2842972 - RS Components, Ltd.
Specs
Operating Temperature 70 C (158 F)
Connector ST
View Details
Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-S - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details