Metrohm USA, Inc. Gold electrode tip 6.09395.034

Description
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 3 mm Disk material - gold Connector - M4 thread Temperature range - 0 - 40°C
Request a Quote
Description
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 3 mm Disk material - gold Connector - M4 thread Temperature range - 0 - 40°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gold electrode tip - 6.09395.034 - Metrohm USA, Inc.
Riverview, FL, United States
Gold electrode tip
6.09395.034
Gold electrode tip 6.09395.034
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 3 mm Disk material - gold Connector - M4 thread Temperature range - 0 - 40°C

Shaft material - PEEK
Length - 52.5 mm
Shaft diameter - 10 mm
Disk diameter - 3 mm
Disk material - gold
Connector - M4 thread
Temperature range - 0 - 40°C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number 6.09395.034
Product Name Gold electrode tip
Maximum Diameter / Width 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screen-printed carbon electrodes with microholes - DRP-MH-110-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Palladium micro electrode 500 µm - PD.500 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Platinum micro electrode 10µm - PT.10 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details