Metrohm USA, Inc. Interdigitated gold electrode over plastic substrate DRP-P-IDEAU50-U50

Description
Substrate material - Plastic Substrate size - 2.28 x 0.7 x 0.0175 CM WE material - Gold IDE Band/Gap dimensions - 50 microns
Request a Quote
Description
Substrate material - Plastic Substrate size - 2.28 x 0.7 x 0.0175 CM WE material - Gold IDE Band/Gap dimensions - 50 microns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interdigitated gold electrode over plastic substrate - DRP-P-IDEAU50-U50 - Metrohm USA, Inc.
Riverview, FL, United States
Interdigitated gold electrode over plastic substrate
DRP-P-IDEAU50-U50
Interdigitated gold electrode over plastic substrate DRP-P-IDEAU50-U50
Substrate material - Plastic Substrate size - 2.28 x 0.7 x 0.0175 CM WE material - Gold IDE Band/Gap dimensions - 50 microns

Substrate material - Plastic
Substrate size - 2.28 x 0.7 x 0.0175 CM
WE material - Gold
IDE Band/Gap dimensions - 50 microns

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-P-IDEAU50-U50
Product Name Interdigitated gold electrode over plastic substrate
Membrane Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Gold micro electrode 50 µm - AU.50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Platinum micro electrode 500 µm - PT.500 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details