Metrohm USA, Inc. Platinum micro electrode 100 µm PT.100

Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51,5 mm Shaft diameter - 5 mm Disk diameter - 100 µm Disk material - Platinum Connector - B (2 mm)
Request a Quote
Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51,5 mm Shaft diameter - 5 mm Disk diameter - 100 µm Disk material - Platinum Connector - B (2 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platinum micro electrode 100 µm - PT.100 - Metrohm USA, Inc.
Riverview, FL, United States
Platinum micro electrode 100 µm
PT.100
Platinum micro electrode 100 µm PT.100
Shaft material - Glass Temperature range - 0-40 °C Length - 51,5 mm Shaft diameter - 5 mm Disk diameter - 100 µm Disk material - Platinum Connector - B (2 mm)

Shaft material - Glass
Temperature range - 0-40 °C
Length - 51,5 mm
Shaft diameter - 5 mm
Disk diameter - 100 µm
Disk material - Platinum
Connector - B (2 mm)

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number PT.100
Product Name Platinum micro electrode 100 µm
Maximum Diameter / Width 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Prussian blue modified 8W screen-printed carbon electrode - DRP-8W710-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1161 inch (2.95 mm)
Membrane Ceramic
View Details
Thick Film Tin Electrode (Aux.:C; Ref.:Ag) / Individually packaged - DRP-SN10-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Streptavidin modified Gold Nanostructured Dual Screen-Printed Carbon Electrode - DRP-X1110GNP-STR-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1535 inch (3.9 mm)
Membrane Ceramic
View Details