Metrohm USA, Inc. Palladium micro electrode 500 µm PD.500

Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 500 µm Disk material - Palladium Connector - B (2 mm)
Request a Quote
Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 500 µm Disk material - Palladium Connector - B (2 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Palladium micro electrode 500 µm - PD.500 - Metrohm USA, Inc.
Riverview, FL, United States
Palladium micro electrode 500 µm
PD.500
Palladium micro electrode 500 µm PD.500
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 500 µm Disk material - Palladium Connector - B (2 mm)

Shaft material - Glass
Temperature range - 0-40 °C
Length - 51.5 mm
Shaft diameter - 5 mm
Disk diameter - 500 µm
Disk material - Palladium
Connector - B (2 mm)

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number PD.500
Product Name Palladium micro electrode 500 µm
Maximum Diameter / Width 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Practice - Glucose in drinks for babies and in honey - DRP-PL5 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Streptavidin modified Gold Nanostructured Screen-Printed Carbon Electrode - DRP-110GNP-STR-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Screen-printed carbon electrode modified with zinc oxide - DRP-110ZNO-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
View Details
96X Screen-Printed Gold Electrode - DRP-96X220-U4 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1008 inch (2.56 mm)
Membrane PCB
View Details