Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ION SELECTIVE ELECTRODES
METROHM USA, INC.
AG.200 -- SILVER DISK MICRO-ELECTRODE TIP OF 200 μM DIAMETER
Metrohm USA, Inc.
Silver disk micro-electrode tip of 200 μm diameter
AG.200
Description
Silver disk micro-electrode tip of 200 μm diameter.
Metrohm USA, Inc.
Done
Request a Quote
Email Supplier
Description
Silver disk micro-electrode tip of 200 μm diameter.
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Metrohm USA, Inc.
Riverview, FL, United States
Silver disk micro-electrode tip of 200 μm diameter
AG.200
Silver disk micro-electrode tip of 200 μm diameter
AG.200
Silver disk micro-electrode tip of 200 μm diameter.
Silver disk micro-electrode tip of 200 μm diameter.
Supplier's Site
Technical Specifications
Metrohm USA, Inc.
Product Category
Ion Selective Electrodes
Product Number
AG.200
Product Name
Silver disk micro-electrode tip of 200 μm diameter
Unlock Full Specs
to access all available technical data
Similar Products
Metrohm USA, Inc.
GC working electrode
6.1257.220
View Details
Metrohm USA, Inc.
Single-Walled Carbon Nanotubes modified Dual Screen-Printed Carbon Electrode
DRP-X1110SWCNT-U50
Specs
Maximum Diameter / Width
0.1535 inch (3.9 mm)
Membrane
Ceramic
View Details
Metrohm USA, Inc.
Screen-printed carbon electrodes modified with palladium particles
DRP-110PDP-U50
View Details
Metrohm USA, Inc.
Silver electrode tip
6.09395.044
Specs
Maximum Diameter / Width
0.3937 inch (10 mm)
Maximum Length
2.07 inch (52.5 mm)
View Details