Metrohm USA, Inc. Screen-printed carbon electrodes modified with platinum particles DRP-110PTP-U50

Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Platinum particles / carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote
Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Platinum particles / carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screen-printed carbon electrodes modified with platinum particles - DRP-110PTP-U50 - Metrohm USA, Inc.
Riverview, FL, United States
Screen-printed carbon electrodes modified with platinum particles
DRP-110PTP-U50
Screen-printed carbon electrodes modified with platinum particles DRP-110PTP-U50
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Platinum particles / carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO

Substrate material - Ceramic
Substrate size - 3.4 x 1.0 x 0.05 cm
WE material - Platinum particles / carbon
AUX material - Carbon
REF material - Silver
WE diameter (mm) - 4
WE geometric area (cm2) - 0.11
MultiAnalysis Configuration - NO
IDE Band/Gap dimensions - NO

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-110PTP-U50
Product Name Screen-printed carbon electrodes modified with platinum particles
Maximum Diameter / Width 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Platinum working electrode 5 mm disk - 3500003910 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.3937 inch (10 mm)
Maximum Length 2.07 inch (52.5 mm)
View Details
Copper working electrode 5 mm - 3500003880 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.3937 inch (10 mm)
Maximum Length 2.07 inch (52.5 mm)
View Details
Glassy carbon electrode tip - 6.09395.014 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.3937 inch (10 mm)
Maximum Length 2.07 inch (52.5 mm)
View Details