Metrohm USA, Inc. Silver micro electrode 100 µm AG.100

Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 100 µm Disk material - Silver Connector - B (2 mm)
Request a Quote
Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 100 µm Disk material - Silver Connector - B (2 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver micro electrode 100 µm - AG.100 - Metrohm USA, Inc.
Riverview, FL, United States
Silver micro electrode 100 µm
AG.100
Silver micro electrode 100 µm AG.100
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 100 µm Disk material - Silver Connector - B (2 mm)

Shaft material - Glass
Temperature range - 0-40 °C
Length - 51.5 mm
Shaft diameter - 5 mm
Disk diameter - 100 µm
Disk material - Silver
Connector - B (2 mm)

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number AG.100
Product Name Silver micro electrode 100 µm
Maximum Diameter / Width 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thick Film Chromium Electrode (Aux.:C; Ref.:Ag) / Individually packaged - DRP-CR10-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Thin-Layer Flow-Cell Integrated Screen-Printed Circular Gold Electrode - DRP-TLFCL210ATCIRU10 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Prussian blue modified 8W screen-printed carbon electrode - DRP-8W710-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1161 inch (2.95 mm)
Membrane Ceramic
View Details
Screen-printed carbon electrodes modified with rhodium particles - DRP-110RHP-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details