Metrohm USA, Inc. Open top cap size 32 CORR.GL32

Description
Open top cap size 32
Request a Quote
Description
Open top cap size 32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Open top cap size 32 - CORR.GL32 - Metrohm USA, Inc.
Riverview, FL, United States
Open top cap size 32
CORR.GL32
Open top cap size 32 CORR.GL32
Open top cap size 32

Open top cap size 32

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number CORR.GL32
Product Name Open top cap size 32
Unlock Full Specs
to access all available technical data

Similar Products

Platinum micro electrode 10µm - PT.10 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Laboratory Practice - Determination of chloride in synthetic sweat - DRP-PL7 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.0630 inch (1.6 mm)
Membrane Ceramic
View Details
Gold micro electrode 100 µm - AU.100 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details