Substrate material - Ceramic
Substrate size - 3.4 x 1.0 x 0.05 cm
WE material - Gold AT and Gold BT
AUX material - Gold AT and Gold BT
REF material - Silver
WE diameter (mm) - 4 and 1.6
WE geometric area (cm2) - 0.02
MultiAnalysis Configuration - NO
IDE Band/Gap dimensions - NO
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Ion Selective Electrodes |
| Product Number | DRP-AUMIX-U100 |
| Product Name | Mix of Gold working Screen-Printed Electrodes |
| Maximum Diameter / Width | 0.1575 inch (4 mm) |