Metrohm USA, Inc. Platinum micro electrode 200 µm PT.200

Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 200 µm Disk material - Platinum Connector - B (2 mm)
Request a Quote
Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 200 µm Disk material - Platinum Connector - B (2 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platinum micro electrode 200 µm - PT.200 - Metrohm USA, Inc.
Riverview, FL, United States
Platinum micro electrode 200 µm
PT.200
Platinum micro electrode 200 µm PT.200
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 200 µm Disk material - Platinum Connector - B (2 mm)

Shaft material - Glass
Temperature range - 0-40 °C
Length - 51.5 mm
Shaft diameter - 5 mm
Disk diameter - 200 µm
Disk material - Platinum
Connector - B (2 mm)

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number PT.200
Product Name Platinum micro electrode 200 µm
Maximum Diameter / Width 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Screen-Printed Carbon Electrode - DRP-X1110-U75 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1535 inch (3.9 mm)
Membrane Ceramic
View Details
Palladium micro electrode 25 µm - PD.25 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 20.28 inch (515 mm)
View Details
Rotating ring disk electrode, Gold disk Platinum ring - RRDE.AUPT.S - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.3937 inch (10 mm)
Maximum Length 2.07 inch (52.5 mm)
View Details