Substrate material - Ceramic
Substrate size - 3.8 x 2 x 0.1 cm
WE material - Co-Phthalocyanine/ca
AUX material - Carbon
REF material - Silver
WE diameter (mm) - 2.95
WE geometric area (cm2) - 0.068
MultiAnalysis Configuration - 4 WEs sharing AUX and REF electrodes
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Ion Selective Electrodes |
| Product Number | DRP-4W410-U20 |
| Product Name | Co-Phthalocyanine modified 4W screen-printed carbon electrode |
| Maximum Diameter / Width | 0.1161 inch (2.95 mm) |