Metrohm USA, Inc. Gold micro electrode 40 µm AU.40

Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 Disk diameter - 40 µm Disk material - Gold Connector - B (2 mm)
Request a Quote
Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 Disk diameter - 40 µm Disk material - Gold Connector - B (2 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gold micro electrode 40 µm - AU.40 - Metrohm USA, Inc.
Riverview, FL, United States
Gold micro electrode 40 µm
AU.40
Gold micro electrode 40 µm AU.40
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 Disk diameter - 40 µm Disk material - Gold Connector - B (2 mm)

Shaft material - Glass
Temperature range - 0-40 °C
Length - 51.5 mm
Shaft diameter - 5
Disk diameter - 40 µm
Disk material - Gold
Connector - B (2 mm)

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number AU.40
Product Name Gold micro electrode 40 µm
Maximum Diameter / Width 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screen-printed carbon electrode modified with zinc oxide - DRP-110ZNO-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
View Details
Gold electrode tip - 6.09395.034 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.3937 inch (10 mm)
Maximum Length 2.07 inch (52.5 mm)
View Details