Metrohm USA, Inc. Palladium micro electrode 200 μm PD.200

Description
Palladium disk micro-electrode tip of 200 μm diameter.
Request a Quote
Description
Palladium disk micro-electrode tip of 200 μm diameter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Palladium micro electrode 200 μm - PD.200 - Metrohm USA, Inc.
Riverview, FL, United States
Palladium micro electrode 200 μm
PD.200
Palladium micro electrode 200 μm PD.200
Palladium disk micro-electrode tip of 200 μm diameter.

Palladium disk micro-electrode tip of 200 μm diameter.

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number PD.200
Product Name Palladium micro electrode 200 μm
Unlock Full Specs
to access all available technical data

Similar Products

96X Extravidin modified Screen-Printed Carbon Electrode - DRP-96X110XTR-U2 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1008 inch (2.56 mm)
Membrane PCB
View Details
Laboratory Practice - Determination of hydrogen peroxide in milk - DRP-PL8 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Thick Film Chromium Electrode (Aux.:C; Ref.:Ag) / Individually packaged - DRP-CR10-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details