Metrohm USA, Inc. Screen-Printed Gold Electrode (Aux.:Au; Ref.:Ag) d. 1.6 / Ink BT DRP-C223BT-U75

Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Gold BT AUX material - Gold BT REF material - Silver WE diameter (mm) - 1.6 WE geometric area (cm2) - 0.02 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote
Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Gold BT AUX material - Gold BT REF material - Silver WE diameter (mm) - 1.6 WE geometric area (cm2) - 0.02 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screen-Printed Gold Electrode (Aux.:Au; Ref.:Ag) d. 1.6 / Ink BT - DRP-C223BT-U75 - Metrohm USA, Inc.
Riverview, FL, United States
Screen-Printed Gold Electrode (Aux.:Au; Ref.:Ag) d. 1.6 / Ink BT
DRP-C223BT-U75
Screen-Printed Gold Electrode (Aux.:Au; Ref.:Ag) d. 1.6 / Ink BT DRP-C223BT-U75
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Gold BT AUX material - Gold BT REF material - Silver WE diameter (mm) - 1.6 WE geometric area (cm2) - 0.02 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO

Substrate material - Ceramic
Substrate size - 3.4 x 1.0 x 0.05 cm
WE material - Gold BT
AUX material - Gold BT
REF material - Silver
WE diameter (mm) - 1.6
WE geometric area (cm2) - 0.02
MultiAnalysis Configuration - NO
IDE Band/Gap dimensions - NO

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-C223BT-U75
Product Name Screen-Printed Gold Electrode (Aux.:Au; Ref.:Ag) d. 1.6 / Ink BT
Maximum Diameter / Width 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Palladium micro electrode 100 µm - PD.100 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Screen-Printed Carbon Electrodes modified with potassium ionophore - DRP-110KION-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details