Substrate material - Ceramic
Substrate size - 3.4 x 1.0 x 0.05 cm
WE material - Meldola's Blue/Carbon
AUX material - Carbon
REF material - Silver
WE diameter (mm) - 4
WE geometric area (cm2) - 0.11
MultiAnalysis Configuration - NO
IDE Band/Gap dimensions - NO
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Ion Selective Electrodes |
| Product Number | DRP-610-U75 |
| Product Name | Screen-Printed Meldola's Blue/Carbon Electrode |
| Maximum Diameter / Width | 0.1575 inch (4 mm) |