Metrohm USA, Inc. Electrode shaft 6.1241.030

Description
Electrode shaft for separate metal pin electrodes
Request a Quote
Description
Electrode shaft for separate metal pin electrodes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrode shaft - 6.1241.030 - Metrohm USA, Inc.
Riverview, FL, United States
Electrode shaft
6.1241.030
Electrode shaft 6.1241.030
Electrode shaft for separate metal pin electrodes

Electrode shaft for separate metal pin electrodes

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number 6.1241.030
Product Name Electrode shaft
Unlock Full Specs
to access all available technical data

Similar Products

Silver micro electrode 100 µm - AG.100 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Platinum micro electrode 50 µm - PT.50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details