Substrate material - Transparent Plastic
Substrate size - 3.3 x 1.0 x 0.01 cm
WE material - ITO
AUX material - Carbon
REF material - Silver
WE diameter (mm) - 4
WE geometric area (cm2) - 0.11
MultiAnalysis Configuration - NO
IDE Band/Gap dimensions - NO
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Ion Selective Electrodes |
| Product Number | DRP-ITO10-U20 |
| Product Name | Optically Transparent ITO Screen-Printed Electrode |
| Maximum Diameter / Width | 0.1575 inch (4 mm) |