Metrohm USA, Inc. Palladium micro electrode 300 µm PD.300

Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 300 µm Disk material - Palladium Connector - B (2 mm)
Request a Quote
Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 300 µm Disk material - Palladium Connector - B (2 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Palladium micro electrode 300 µm - PD.300 - Metrohm USA, Inc.
Riverview, FL, United States
Palladium micro electrode 300 µm
PD.300
Palladium micro electrode 300 µm PD.300
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 300 µm Disk material - Palladium Connector - B (2 mm)

Shaft material - Glass
Temperature range - 0-40 °C
Length - 51.5 mm
Shaft diameter - 5 mm
Disk diameter - 300 µm
Disk material - Palladium
Connector - B (2 mm)

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number PD.300
Product Name Palladium micro electrode 300 µm
Maximum Diameter / Width 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Practice - Uric Acid in Urine - DRP-PL2 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Gold micro electrode 10 µm - AU.10 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details