Metrohm USA, Inc. Platinum micro electrode 50 µm PT.50

Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 50 µm Disk material - Platinum Connector - B (2 mm)
Request a Quote
Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 50 µm Disk material - Platinum Connector - B (2 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platinum micro electrode 50 µm - PT.50 - Metrohm USA, Inc.
Riverview, FL, United States
Platinum micro electrode 50 µm
PT.50
Platinum micro electrode 50 µm PT.50
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 50 µm Disk material - Platinum Connector - B (2 mm)

Shaft material - Glass
Temperature range - 0-40 °C
Length - 51.5 mm
Shaft diameter - 5 mm
Disk diameter - 50 µm
Disk material - Platinum
Connector - B (2 mm)

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number PT.50
Product Name Platinum micro electrode 50 µm
Maximum Diameter / Width 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gold electrode tip - 6.09395.034 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.3937 inch (10 mm)
Maximum Length 2.07 inch (52.5 mm)
View Details
Carbon Nanofibres modified Screen-Printed Carbon Electrode - DRP-110CNF-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
96X Screen-Printed Carbon Electrode - DRP-96X110-U4 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1008 inch (2.56 mm)
Membrane PCB
View Details