Powell Electronics, Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
50
80
90
100
110
120
130
133
134
135
136
137
138
139
140
141
142
143
144
145
150
160
170
180
190
200
250
300
308
| Product Name | Notes |
|---|---|
| .050 Tiger Eye Disc Wire Skt Housing | |
| .050 Tiger Eye Double Row Discrete Wire | |
| .100 Mini Mate Universal Single Row Disc | |
| .100 Slim Body Double Row | |
| .100 Slim Body Single Row | |
| .250 PowerStrip/40 A Single Row Discrete | |
| 1.00 mm Micro Mate Single Row Disc Wire | |
| 2.00 mm Tiger Eye Disc Wire Skt Housing | |
| 2.00 mm Tiger Eye Double Row Discrete Wi | |
| 3.9, 18lb Tensile Strength, PA66, Green | |
| 3M Heat Shrink Heavy-Wall Cable Sleeve | |
| 3M Heat Shrink Medium-Wall Cable Sleeve | |
| 4.00 mm IsoRate 50 Ohm High-Isolation RF | |
| 5.00 mm Power Contacts 2.00 mm Signal Co | |
| 8, 50lb Tensile Strength, PA66, Yellow, | |
| BU-27 Test Clip Bed of Nails, no hardwar | |
| BU-27 Test Clip Circle of Nails | |
| Cable Assembly | |
| Connection cable for CIMRE modules | |
| Identification Marker Plate, 1.5 x .75 | |
| Identification Marker Plate, 1.75 x .75 | |
| Identification Marker Plate, 2.0 x .75 | |
| Identification Marker Plate, 2.5 x .75 | |
| Identification Marker Plate, 2.5 x 1.75 | |
| Identification Marker Plate, 3.5 x .75 | |
| Identification Tie, 15.4 Long, 50lb Ten | |
| Identification Tie, 3.9 Long, 18lb Tens | |
| Identification Tie, 4.3 Long, 18lb Tens | |
| Identification Tie, 8 Long, 50lb Tensil | |
| Isolator Mount for separating 0.25 Tubi | |
| IST1-02 | |
| PROTECTIVE CAP DC EXT THRD | |
| RIBBON CABLE, 14 CONDUCTOR, 28AWG, .050, | |
| RIBBON CABLE, 14 CONDUCTOR, 28AWG, .050 | |
| Straight plug, short version, cable coll | |
| Telco Test Lead | |
| Test Clip, large, straight jaw, Bed of N | |
| Test Clip, large, straight jaw, spike & | |
| Test Clip, large, straight jaw, spike, n | |
| Test Clip, Nickel Silver, small Hex Head | |
| Test Clip, Nickel Silver, small Spike, n | |
| Test Clip, Nickel Silver, small, Bed of | |
| Test Clip, Nickel Silver, small, Hex Hea | |
| Test Clip, Nickel Silver, small, Spike & | |
| Test Clip, Small, Hex Head spike, loose | |
| Test Clip, Steel, small, Bed of Nails, a |
| << Prev | Next >> |