Samtec Inc. Rectangular Cable Assemblies - IDSS-02-D-12.00 IDSS-02-D-12.00

Description
Manufacturer: Samtec Inc. Win Source Part Number: 858566-IDSS-02-D-12. 00 Series: * Features: Position Cable Assembly Rectangular Package: Bulk Family Name: IDSS-02 Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8544.42.9090
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 858566-IDSS-02-D-12. 00 Series: * Features: Position Cable Assembly Rectangular Package: Bulk Family Name: IDSS-02 Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8544.42.9090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - IDSS-02-D-12.00 - 858566-IDSS-02-D-12.00 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Cable Assemblies - IDSS-02-D-12.00
858566-IDSS-02-D-12.00
Rectangular Cable Assemblies - IDSS-02-D-12.00 858566-IDSS-02-D-12.00
Manufacturer: Samtec Inc. Win Source Part Number: 858566-IDSS-02-D-12. 00 Series: * Features: Position Cable Assembly Rectangular Package: Bulk Family Name: IDSS-02 Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8544.42.9090

Manufacturer: Samtec Inc.
Win Source Part Number: 858566-IDSS-02-D-12.00
Series: *
Features: Position Cable Assembly Rectangular
Package: Bulk
Family Name: IDSS-02
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8544.42.9090

Buy Now
Cable Assemblies - IDSS-02-D-12.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSS-02-D-12.00
Cable Assemblies IDSS-02-D-12.00
.100 Slim Body Single Row

.100 Slim Body Single Row

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 2Pos, 12; Connector Type A Samtec - 08X7013 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 2Pos, 12; Connector Type A Samtec
08X7013
Cable Assy, Idc Rcpt-Idc Rcpt, 2Pos, 12; Connector Type A Samtec 08X7013
CABLE ASSY, IDC RCPT-IDC RCPT, 2POS, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:2Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 2POS, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:2Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - IDSS-02-D-12.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
IDSS-02-D-12.00
Cable Assemblies - Rectangular Cable Assemblies IDSS-02-D-12.00
INSULATION DISPLACEMENT SOCKET C

INSULATION DISPLACEMENT SOCKET C

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 858566-IDSS-02-D-12.00 IDSS-02-D-12.00 08X7013 IDSS-02-D-12.00
Product Name Rectangular Cable Assemblies - IDSS-02-D-12.00 Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 2Pos, 12; Connector Type A Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 1200mm, Latches - G125-MC12605L4-1200F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 2M Length - 3021057-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details