Samtec Inc. Cable Assemblies IDSD-08-D-03.00

Description
.100 Slim Body Double Row
Request a Quote Datasheet
Description
.100 Slim Body Double Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - IDSD-08-D-03.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSD-08-D-03.00
Cable Assemblies IDSD-08-D-03.00
.100 Slim Body Double Row

.100 Slim Body Double Row

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 16Pos, 3; Connector Type A Samtec - 17W9891 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 16Pos, 3; Connector Type A Samtec
17W9891
Cable Assy, Idc Rcpt-Idc Rcpt, 16Pos, 3; Connector Type A Samtec 17W9891
CABLE ASSY, IDC RCPT-IDC RCPT, 16POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 16POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number IDSD-08-D-03.00 17W9891
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 16Pos, 3; Connector Type A Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC25005F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to Blunt Cut, Black color, 28/28AWG, 3FT Length - 3021005-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
7 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details