Samtec Inc. Cable Assemblies IDSD-20-D-02.00-G

Description
.100 Slim Body Double Row
Request a Quote Datasheet
Description
.100 Slim Body Double Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - IDSD-20-D-02.00-G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSD-20-D-02.00-G
Cable Assemblies IDSD-20-D-02.00-G
.100 Slim Body Double Row

.100 Slim Body Double Row

Buy Now
Cable Assy, Idc Rcpt-Rcpt, 40Pos, 2; Connector To Connector Samtec - 18W4209 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 40Pos, 2; Connector To Connector Samtec
18W4209
Cable Assy, Idc Rcpt-Rcpt, 40Pos, 2; Connector To Connector Samtec 18W4209
CABLE ASSY, IDC RCPT-RCPT, 40POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 40POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number IDSD-20-D-02.00-G 18W4209
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 40Pos, 2; Connector To Connector Samtec
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, 75Ohm Double Shielded Video Cable - SALE-8909 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details