Samtec Inc. Cable Assemblies IDSD-17-D-05.00

Description
.100 Slim Body Double Row
Request a Quote Datasheet
Description
.100 Slim Body Double Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - IDSD-17-D-05.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSD-17-D-05.00
Cable Assemblies IDSD-17-D-05.00
.100 Slim Body Double Row

.100 Slim Body Double Row

Buy Now
Electrical Cable/Wire - 36730030 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
36730030
Electrical Cable/Wire 36730030
CABLE ASSEMBLY, IDC, RIBBON, 34 POSITION, 5, GREY; CONNECTOR TYPE A:IDC RECEPTACLE; CONNECTOR TYPE B:IDC RECEPTACLE; NO. OF POSITIONS:34POSITION S; CAB. FREE 2 YEAR RADWELL WARRANTY

CABLE ASSEMBLY, IDC, RIBBON, 34 POSITION, 5, GREY; CONNECTOR TYPE A:IDC RECEPTACLE; CONNECTOR TYPE B:IDC RECEPTACLE; NO. OF POSITIONS:34POSITIONS; CAB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable Assembly, Idc, Ribbon, 34 Position, 5, Grey; Connector Type A Samtec - 84R9925 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, Ribbon, 34 Position, 5, Grey; Connector Type A Samtec
84R9925
Cable Assembly, Idc, Ribbon, 34 Position, 5, Grey; Connector Type A Samtec 84R9925
CABLE ASSEMBLY, IDC, RIBBON, 34 POSITION, 5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, RIBBON, 34 POSITION, 5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number IDSD-17-D-05.00 36730030 84R9925
Product Name Cable Assemblies Electrical Cable/Wire Cable Assembly, Idc, Ribbon, 34 Position, 5, Grey; Connector Type A Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
RF Cables And RF Cable Assemblies - ND086 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details